EN
  • EN
  • DE

SY10H351JC

Part No SY10H351JC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20PLCC / Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10H
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal TTL, NMOS
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number 10H351
Standard Package 48
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256104-SY10H351JC
Ultra Librarian 3D Model Ultra Librarian SY10H351JC CAD Model

Description

Microchip Technology's SY10H351JC: A High-Speed Quad Differential Line Receiver

The SY10H351JC from Microchip Technology is a robust, high-speed quad differential line receiver designed to meet the stringent requirements of communication and data processing applications. This integrated circuit is part of Microchip's high-performance ECLinPS MAX™ family, offering exceptional performance with a 3.3V power supply. The SY10H351JC is engineered to receive ECL differential data signals and convert them into PECL output levels with high precision.

Featuring a quad receiver configuration, the SY10H351JC is capable of handling four independent channels simultaneously, making it an ideal choice for systems that require multiple data streams to be processed in parallel. Each receiver has a differential input structure that provides improved noise immunity and allows for long-distance data transmission with minimal signal degradation.

The device boasts a typical propagation delay of only 500ps, ensuring rapid signal processing and reduced latency in critical applications. Additionally, the SY10H351JC offers a wide data bandwidth, which is crucial for maintaining signal integrity at high frequencies. Its operating temperature range of -40°C to +85°C guarantees reliable performance across various environmental conditions.

The SY10H351JC is housed in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for space-constrained applications without compromising on functionality. The package is also conducive to efficient heat dissipation, which is vital for maintaining stability and extending the operational lifespan of the device.

With its differential inputs, the SY10H351JC is compatible with LVPECL, NECL, or standard ECL input levels, providing designers with the flexibility to integrate the receiver into a wide range of existing systems. The device also includes features such as internal input pull-down resistors and an enable/disable option for each receiver, allowing for additional control and power-saving opportunities.

In summary, the SY10H351JC from Microchip Technology is a versatile, high-speed quad differential line receiver that offers excellent performance for data-intensive applications. Its speed, bandwidth, and multi-channel capabilities make it a top choice for designers seeking reliability and efficiency in their communication and data processing systems.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess