Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 114B
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 2.5V ~ 4V
Current - Timekeeping (Max) 15mA @ 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Base Product Number DS12885
Standard Package 16 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586101-DS12885
Ultra Librarian 3D Model Ultra Librarian DS12885 CAD Model

Description

Maxim Integrated DS12885 Real-Time Clock

The Maxim Integrated DS12885 is a versatile and robust real-time clock (RTC) chip designed to provide a comprehensive timekeeping solution for a wide range of applications. This integrated circuit is engineered to maintain accurate time and date information, featuring a full calendar, alarm functions, and battery backup capabilities.

Key Features

  • Timekeeping: The DS12885 maintains seconds, minutes, hours, day, date, month, and year information with leap year compensation up to the year 2100. The accuracy of the clock is ensured by its ability to be connected to an external quartz crystal oscillator.
  • Battery Backup: With a backup battery, the DS12885 continues to keep time and retain its settings even when the main power supply is lost, making it an ideal choice for systems that require timekeeping to continue uninterrupted.
  • Programmable Alarms: The device features programmable alarms that can be set to trigger on a specific second, minute, hour, day, or date, providing versatility for scheduling and reminder functions.
  • Interface: The DS12885 interfaces with a microprocessor through a multiplexed byte-wide interface, which allows for simple integration into existing designs.
  • Registers: It includes 14 bytes of clock and control registers that are accessible in the same manner as static RAM.

Applications

The Maxim Integrated DS12885 is suitable for a variety of applications that require reliable and long-term timekeeping, such as:

  • Embedded systems
  • Industrial control systems
  • Utility meters
  • Data loggers
  • Security systems
  • Network servers

Technical Specifications

The device operates within a temperature range of 0°C to +70°C and is available in a 24-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It requires a minimal external component count, making it a cost-effective and space-saving solution for PCB layouts.

In summary, the Maxim Integrated DS12885 Real-Time Clock is a highly reliable and functional component that offers precision timekeeping, battery backup, and programmable alarms, making it an excellent choice for systems where accurate time tracking is critical.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
ECAD model for MCP79522-I/MS
NXP / Nexperia
Real Time Clock SPI 1.8V-4.2V SOIC-16
Lowest to $5.9542
ECAD model for PCA2129T
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $22.4856
ECAD model for DS1340Z-18+
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
ECAD model for DS1340U-18+
Abracon LLC
IC RTC CLK/CALENDAR SPI MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-ZIZE-S2-T
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-IBO5-S3-T
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
ECAD model for DS1556WP-120IND+
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
ECAD model for ISL12027IVZ-T
Microchip Technology
IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $2.6497
ECAD model for MCP79412

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.8982 $71.0838
20+ $6.4807 $129.6140
31+ $6.2780 $194.6180
43+ $6.0757 $261.2551
56+ $5.8732 $328.8992
74+ $5.2655 $389.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,887 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention