EN
  • EN
  • DE

74ABT899CSC

Part No 74ABT899CSC
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 9-Bit Latchable Transceiver with Parity Generator/Checker | TXRX W/GENERATOR&CHECKER 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Parity Generator/Checker
Supply Voltage 4.5V ~ 5.5V
Resolution 9
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number 74ABT899
Manufacturer Pack Quantity 26
MSL Level 1 (Unlimited)
Win Source Part Number 1130278-74ABT899CSC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT899CSC CAD Model

Description

ON Semiconductor 74ABT899CSC Product Overview

The ON Semiconductor 74ABT899CSC is a high-performance integrated circuit designed to meet the demanding needs of advanced digital systems. This device is part of the ABT (Advanced BiCMOS Technology) family, which combines the high-speed performance of Bipolar with the low power features of CMOS technology, offering a superior choice for interfacing with both CMOS and TTL logic levels.

Key Features

  • High-Speed Operation: The 74ABT899CSC is capable of operating at high frequencies, which is suitable for high-speed data processing and communication applications.
  • Low Power Dissipation: Despite its high-speed capabilities, it maintains a low power dissipation, making it ideal for power-sensitive designs.
  • High Drive Capability: This IC can drive high current loads, allowing it to interface with a variety of other digital components without the need for additional buffering.
  • Advanced BiCMOS Technology: The utilization of BiCMOS technology ensures a good balance between speed and power efficiency, offering the best of both worlds.

Applications

The 74ABT899CSC is versatile and can be used in a wide range of applications, including:

  • High-speed data processing systems
  • Communication infrastructure
  • Computing and data storage
  • Industrial control systems
  • Networking equipment

Product Specifications

With a robust design, the 74ABT899CSC provides reliable operation under various conditions. It is packaged in a surface-mount package, making it suitable for compact and high-density PCB designs. The device operates over a broad temperature range and meets stringent industry standards for performance and reliability.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74ABT899CSC is no exception. It is manufactured under strict quality control processes and is thoroughly tested to ensure it meets the high standards expected from ON Semiconductor products. Customers can trust this component for critical and long-term applications.

For detailed technical specifications, application notes, and support resources, engineers and designers are encouraged to visit the ON Semiconductor website or contact their support team for in-depth information on the 74ABT899CSC.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4079 $59.2632
20+ $6.0783 $121.5660
30+ $5.8883 $176.6490
41+ $5.6985 $233.6385
53+ $5.5084 $291.9452
71+ $4.9385 $350.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess