EN
  • EN
  • DE

W83687THF

Part No W83687THF
Manufacturer Winbond Electronics
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Winbond Electronics
Win Source Part Number 410226-W83687THF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83687THF CAD Model

Description

The W83687THF is a Super I/O controller manufactured by Winbond Electronics. It's designed to provide essential input/output functionalities in PC systems, including hardware monitoring, fan control, and support for legacy peripherals.

Applications

  • Desktop Motherboards
  • Industrial PCs
  • Embedded Systems
  • Legacy System Integration

Features

  • Super I/O Functionality: Integrates functions such as serial ports, parallel ports, and floppy disk controller into a single chip.
  • Hardware Monitoring: Monitors system voltages, fan speeds, and temperatures for system health and stability.
  • Fan Control: Provides flexible fan speed control to optimize cooling and minimize noise.
  • Legacy Peripheral Support: Supports older peripherals, including floppy drives and serial/parallel devices.
  • Serial Ports (UARTs): Multiple UARTs for connecting serial devices like modems and printers.
  • Parallel Port: Standard parallel port for printer and other parallel device connections.
  • Floppy Disk Controller: Controls floppy disk drives.
  • Keyboard and Mouse Interface: Integrated keyboard and mouse support.
  • Power Management: Supports power-saving modes to reduce energy consumption.

Benefits

  • Cost Reduction: By integrating multiple I/O functions, the W83687THF reduces the number of discrete components required, leading to lower system costs.
  • Improved System Reliability: Hardware monitoring capabilities help prevent system failures by detecting and addressing potential issues early on.
  • Optimized Cooling: Fan control allows for efficient cooling while minimizing noise levels, improving the overall user experience.
  • Legacy Support: Compatibility with older peripherals ensures that legacy systems can continue to function properly.
  • Simplified Design: The integration of multiple functions simplifies system design and reduces board complexity.

Additional Details

The W83687THF communicates with the system via the LPC bus. It requires proper driver support to function correctly and is typically configured through the system BIOS. Detailed technical specifications, including voltage requirements and pinout information, can be found in the official Winbond datasheet for the part.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess