The TC74LCX16373A from Toshiba Semiconductor and Storage is a high-performance, low-voltage 16-bit transparent latch with 3-state outputs. This device is designed for use in 3.3V systems and is part of the LCX family, which provides high-speed operation with low power consumption. It's suitable for a wide range of applications requiring temporary data storage and buffering.
Applications
- Data buffering in high-speed systems
- Address latching for memory interfaces
- Temporary storage in data processing applications
- Bus interface in low-voltage systems
Features
- Operating voltage range: 2.0V to 3.6V
- High-speed operation: tpd = 5.5 ns (max) at VCC = 3.3V
- Output drive capability: ±24 mA at VCC = 3.3V
- Low power dissipation: ICC = 10 μA (max) at VCC = 3.3V
- TTL compatible inputs
- 3-state outputs for bus interface
- Transparent latch operation
Benefits
- Improved system performance due to high-speed operation.
- Reduced power consumption, contributing to energy efficiency.
- Direct interface with TTL devices, simplifying system design.
- Versatile data storage and buffering capabilities.
- Ability to drive high capacitive loads.
Additional Details
The TC74LCX16373A features TTL-compatible inputs, allowing seamless integration with 5V TTL logic while operating at a lower 3.3V. The 3-state outputs facilitate bus interface applications, allowing multiple devices to share the same bus lines. The transparent latch operation means that the output follows the input when the latch enable (LE) is high, and the output is latched when LE goes low. This device provides a high output drive capability (±24 mA), ensuring reliable signal transmission across the bus. The low power consumption (ICC = 10 μA max) makes it suitable for portable applications. It is available in surface-mount packages for efficient board assembly.