EN
  • EN
  • DE

SY100S321JC

Part No SY100S321JC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters
Description IC INVERTER 9CH 9-INP 28PLCC / Inverter IC 9 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Microchip Technology
Series 100S
Package Tube
Logic Type Inverter
Number of Circuits 9
Number of Inputs 1
Voltage - Supply -4.2V ~ -5.5V
Max Propagation Delay @ V, Max CL 700ps @ -5V, -
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 100S321
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258197-SY100S321JC
Ultra Librarian 3D Model Ultra Librarian SY100S321JC CAD Model

Description

The SY100S321JC from Microchip Technology is a high-performance Triple Line Receiver that operates from a 5V supply. Designed with precision and reliability in mind, this device is part of the SY100 series, which is renowned for its speed and robustness. It is particularly suitable for applications that require the translation of ECL (Emitter Coupled Logic) signals to TTL (Transistor-Transistor Logic) levels.

Key Features

  • Interface Type: The SY100S321JC provides an ECL to TTL interface, ensuring seamless communication between different logic families.
  • Supply Voltage: This device operates efficiently on a 5V power supply, making it compatible with standard TTL power levels.
  • Package: The product is available in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and offers good thermal and electrical performance.
  • Temperature Range: With an operating temperature range of 0°C to 85°C, the SY100S321JC is designed to perform reliably in a variety of environmental conditions.
  • Propagation Delay: It features a fast propagation delay, ensuring high-speed signal processing for critical applications.

Applications

The SY100S321JC is ideal for use in high-speed data transmission systems, telecommunications, and any other applications that require the conversion of ECL signals to TTL logic levels. Its robust design and fast performance make it suitable for:

  • Data Communication Equipment
  • Test and Measurement Instruments
  • High-Speed Logic Signal Processing
  • Digital Circuit Interface and Conversion

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY100S321JC is manufactured with the industry's highest standards, ensuring both quality and reliability for your critical applications. With its robust construction and tested performance, you can count on this Triple Line Receiver to maintain signal integrity and provide consistent operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess