Products specifications

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Diode Configuration 1 Pair Common Anode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 100 nA @ 70 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Surface Mount
Package / Case SC-75, SOT-416
Supplier Device Package SC-75, SOT-416
Base Product Number DAP222
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 584090-DAP222T1
Ultra Librarian 3D Model Ultra Librarian DAP222T1 CAD Model

Description

ON Semiconductor DAP222T1: A Versatile PNP Transistor

The DAP222T1 from ON Semiconductor is a PNP transistor that is designed to meet the needs of a wide range of electronic applications. This compact and efficient component is housed in a SC-75 (SOT-416) package, making it suitable for space-constrained designs. It is known for its low V<sub>CE(sat) and high current gain characteristics, which make it an excellent choice for power management and signal amplification tasks.

Key Features

  • High Current Gain: The DAP222T1 boasts a high current gain (h<sub>FE), which is ideal for amplification purposes in various circuits.
  • Low Saturation Voltage: Its low collector-emitter saturation voltage ensures efficient operation, minimizing power losses and improving overall circuit efficiency.
  • Compact SC-75 Package: The small form factor of the SC-75 (SOT-416) package allows the DAP222T1 to be used in applications where space is at a premium, without compromising on performance.
  • High Power Dissipation: With an impressive power dissipation capability, this transistor can handle higher currents, making it suitable for more demanding applications.
  • Wide Operating Temperature Range: The DAP222T1 operates effectively over a broad temperature range, ensuring reliability and stability in various environmental conditions.

Applications

The versatility of the DAP222T1 allows it to be used in a multitude of applications, including but not limited to:

  • Power management circuits
  • Signal amplification
  • Switching applications
  • Consumer electronics
  • Industrial controls
  • Portable devices

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality, and the DAP222T1 is no exception. It is produced with the highest manufacturing standards, ensuring that each component meets rigorous reliability criteria. This commitment to quality makes the DAP222T1 a trusted choice for engineers and designers looking for a reliable PNP transistor for their electronic designs.

Conclusion

In summary, the DAP222T1 from ON Semiconductor is a high-performance PNP transistor that offers a blend of low saturation voltage, high current gain, and power dissipation in a compact SC-75 package. Its robust performance and versatility make it an excellent choice for a wide array of electronic applications, delivering both efficiency and reliability.

You May Also Be Interested in

Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to $0.0152
ECAD model for BAT54C-G
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to $1.0507
ECAD model for V20200G-E3/4W
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to $1.9559
ECAD model for RURD620CCS9A-SB82068
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.3123 $65.5830
505+ $0.2563 $129.4315
785+ $0.2483 $194.9155
1,080+ $0.2402 $259.4160
1,395+ $0.2323 $324.0585
1,865+ $0.2083 $388.4795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 62,000 pieces
MOQ: 210 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention