EN
  • EN
  • DE

DMVA3AAAR

Part No DMVA3AAAR
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA / Digital Media Processor Automotive SOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DaVinci Media Processors
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, EBI/EMI, Ethernet, I2C, IrDA, McASP, MMC/SD/SDIO, PCIe, SATA, SPI, UART, USB
Clock Rate 720MHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core Variable
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting SMD
Package 609-LFBGA, FCBGA
Manufacturer Package 609-FCBGA (16x16)
Win Source Part Number 772794-DMVA3AAAR
Popularity Medium
Supply and Demand Status Limited
Family Name DMVA3
ECCN 5A992.c
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DMVA3AAAR CAD Model

Description

The DMVA3AAAR is a high-performance digital media processor from Texas Instruments, designed to cater to the demanding needs of modern multimedia applications. This powerful processor is part of the DaVinci™ series, which is renowned for its robust processing capabilities and flexibility in handling various media formats.

Key Features

  • Advanced Processing Core: At the heart of the DMVA3AAAR lies an ARM Cortex-A8 core, which operates at a frequency that ensures swift and efficient processing of complex algorithms and tasks.
  • Enhanced Graphics: The processor includes an integrated graphics engine that supports 3D graphics acceleration, providing a smooth and immersive visual experience for applications requiring high-quality graphical output.
  • Rich Multimedia Support: With its ability to handle multiple audio and video codecs, the DMVA3AAAR is an ideal choice for applications such as digital signage, portable media players, and other multimedia-intensive devices.
  • High-Definition Video: The processor is capable of encoding and decoding high-definition video, making it suitable for applications that require streaming or playback of HD content.
  • Connectivity Options: A variety of connectivity interfaces are supported, including USB, HDMI, and Ethernet, allowing for easy integration with other devices and networks.
  • Low Power Consumption: Designed with power efficiency in mind, the DMVA3AAAR maintains a balance between performance and energy usage, making it suitable for battery-powered devices.

Applications

The versatility of the DMVA3AAAR processor makes it an excellent choice for a wide range of applications. These include:

  • Industrial automation
  • Home and commercial security systems
  • Automotive infotainment systems
  • Portable navigation devices
  • Interactive point-of-sale kiosks

Conclusion

Overall, the DMVA3AAAR from Texas Instruments stands out as a robust and versatile digital media processor, offering a combination of high performance, rich multimedia features, and low power consumption. Whether for professional or consumer applications, this processor is engineered to deliver an exceptional multimedia experience.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4363 $50.8726
5+ $20.8709 $104.3545
8+ $20.2186 $161.7488
11+ $19.5664 $215.2304
14+ $18.9142 $264.7988
18+ $16.9576 $305.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess