EN
  • EN
  • DE

SY100S314JC-TR

Part No SY100S314JC-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC / Differential Receiver IC 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Number of Bits 5
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S314
Other Names SY100S314JC TR,SY100S314JC TR,SY100S314JCTR,SY100S314JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256422-SY100S314JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100S314JC-TR CAD Model

Description

The SY100S314JC-TR, a high-performance device from Microchip Technology, is part of their extensive portfolio of integrated circuits designed to meet the demanding needs of today's advanced digital systems. This particular product is a testament to Microchip's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems across various applications.

Key Features

  • High-Speed Performance: The SY100S314JC-TR is designed to deliver exceptional speed, making it suitable for high-frequency operations and applications requiring rapid signal processing.
  • Quad Differential Line Receiver: This device includes a quad differential line receiver, enabling it to handle multiple signals simultaneously, which is vital for complex digital systems.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100S314JC-TR maintains low power consumption, ensuring energy efficiency and reducing the thermal footprint in system designs.
  • Temperature Range: It operates over an extended temperature range, offering reliable performance in environments that experience temperature variations.
  • Surface Mount Package: The SY100S314JC-TR comes in a surface mount package, facilitating easier integration into PCBs and contributing to a more compact overall design for electronic products.

Applications

The versatility of the SY100S314JC-TR allows it to be used in a variety of applications, including but not limited to telecommunications, data processing systems, and high-speed networking equipment. Its robust design and high-speed capabilities make it an ideal choice for any application where signal integrity and performance are paramount.

Quality and Reliability

Microchip Technology is known for its high standards of quality and reliability, and the SY100S314JC-TR is no exception. This product is manufactured with precision and is subjected to rigorous testing to ensure it meets Microchip's stringent quality control measures. Customers can trust in the SY100S314JC-TR for their critical applications, knowing it represents the quality and dependability that Microchip Technology stands for.

You May Also Be Interested in

ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess