EN
  • EN
  • DE

SY89316VMG-TR

Part No SY89316VMG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR/BUFFER PECL/ECL 8-MLF / Single Receiver 8-Pin MLF EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SY89
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Differential Receiver
Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 795960-SY89316VMG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY89316V
Introduction Date June 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY89316VMG-TR CAD Model

Description

Product Overview: SY89316VMG-TR from Microchip Technology

The SY89316VMG-TR is a state-of-the-art differential receiver/translator from Microchip Technology, designed to provide high-speed performance in digital systems. This device is part of Microchip's precision edge product line, which is renowned for delivering reliable and robust signal conditioning solutions. The SY89316VMG-TR is specifically engineered to handle low-voltage differential signals with the precision and speed required by today's advanced communication and computing applications.

Featuring a differential input that includes an internal termination resistor, the SY89316VMG-TR is capable of interfacing with various differential signal standards such as LVPECL, CML, or LVDS. This flexibility makes it an ideal choice for designers looking to maintain signal integrity while bridging different logic signal levels within their electronic systems.

The device operates over a wide frequency range, ensuring that it can support high-speed data transmission without compromising on performance. The SY89316VMG-TR provides fast propagation delay and minimal jitter, which are critical parameters for applications that demand high timing accuracy, such as high-speed networking, data centers, and telecommunication equipment.

One of the key features of the SY89316VMG-TR is its fail-safe input design, which ensures a known output state when the inputs are left open or are undriven. This characteristic is particularly useful in preventing false signaling during power-up or in the event of a disconnection in the signal path.

The device is available in a compact 16-pin MLF® package, making it suitable for space-constrained applications. Additionally, the SY89316VMG-TR is characterized for operation over the full industrial temperature range (-40°C to +85°C), ensuring reliability and performance under varying environmental conditions. The 'TR' suffix indicates that the product is offered in tape and reel packaging, which is convenient for automated manufacturing processes.

Microchip Technology's commitment to quality is evident in the SY89316VMG-TR, with its robust design and manufacturing process ensuring that it meets the stringent requirements of the most demanding digital systems. Whether you are designing high-speed interfaces, clock distribution networks, or data transmission systems, the SY89316VMG-TR is an excellent choice for maintaining signal fidelity and integrity.

You May Also Be Interested in

ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3390 $60.7460
33+ $3.5603 $117.4899
51+ $3.4490 $175.8990
70+ $3.3377 $233.6390
90+ $3.2265 $290.3850
120+ $2.8927 $347.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess