EN
  • EN
  • DE

SY100EPT22VZI

Part No SY100EPT22VZI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 3.3V/5V DUAL LVTTL/LVCMOS-to-DIFFERENTIAL | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 2
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100EPT22
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262888-SY100EPT22VZI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EPT22VZI CAD Model

Description

The SY100EPT22VZI from Microchip Technology is a high-performance, two-channel differential receiver designed for precision and high-speed data transmission. This device is a part of Microchip's high-speed, low-power, low-voltage ECL logic family, which is specifically engineered to meet the rigorous demands of high-speed communication protocols and signal processing applications.

Key Features:

  • High Bandwidth: The SY100EPT22VZI boasts a significant bandwidth that allows for the rapid transmission of signals without compromising the integrity of the data.
  • Differential Design: Its differential inputs and outputs ensure reduced electromagnetic interference (EMI) and increased noise immunity, which is critical in maintaining signal fidelity over longer distances.
  • Low Voltage: Operating at low voltage levels, this device is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Flexible Power Supply: The receiver is compatible with a range of power supplies, allowing for integration into various system designs without the need for additional voltage regulation components.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliable performance in harsh environments.
  • Package: The SY100EPT22VZI is available in a compact, surface-mount package, providing a space-saving solution for densely populated circuit boards.

Applications:

With its robust design and advanced features, the SY100EPT22VZI is ideally suited for a variety of applications, including:

  • High-speed data communication systems
  • Signal processing and clock distribution networks
  • Telecommunications infrastructure
  • Automated test equipment (ATE)
  • Networking and data center infrastructure

In summary, the SY100EPT22VZI from Microchip Technology is an essential component for any application that requires high-speed, reliable data transmission. Its combination of performance, power efficiency, and design flexibility makes it a top choice for engineers and designers looking to enhance their systems with superior signal integrity and operational stability.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess