EN
  • EN
  • DE

SY100EPT21LZI-TR

Part No SY100EPT21LZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EPT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EPT21
Other Names SY100EPT21LZI TR,SY100EPT21LZI TR,SY100EPT21LZITR,SY100EPT21LZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256177-SY100EPT21LZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EPT21LZI-TR CAD Model

Description

Microchip Technology's SY100EPT21LZI-TR Transceiver

Introducing the SY100EPT21LZI-TR, a cutting-edge transceiver from Microchip Technology, designed to deliver superior performance in high-speed data communication applications. This state-of-the-art component is part of Microchip's ECLinPS MAX™ family, which is renowned for its exceptional speed and reliability. The SY100EPT21LZI-TR is specifically engineered to cater to the demanding requirements of telecom and datacom systems, where efficient and accurate data transfer is paramount.

The SY100EPT21LZI-TR is a dual differential PECL to CMOS/LVTTL translator, capable of handling data rates up to 3.2 Gbps. It is designed to operate over a wide voltage range, making it versatile for various system designs. The device comes in a compact 8-Lead SOIC package, ensuring a minimal footprint on the PCB and making it an ideal choice for space-constrained applications.

One of the key features of the SY100EPT21LZI-TR is its differential PECL inputs, which include a pair of internal 75 kΩ pull-down resistors. This addition simplifies the interface to the device and enhances signal integrity. The transceiver also boasts a fail-safe feature that ensures the outputs are in a high state when the inputs are left open, adding an extra layer of protection for the system.

For applications that demand low power consumption, the SY100EPT21LZI-TR excels with its power-down feature that reduces power usage significantly when the device is not in active operation. This makes it an environmentally friendly choice for energy-conscious designers.

Microchip Technology's SY100EPT21LZI-TR is fully RoHS compliant and available in tape and reel format (TR suffix), facilitating automated assembly processes and large-scale production runs. The device's robust design ensures it operates effectively across an industrial temperature range of -40°C to +85°C, guaranteeing reliability in even the most challenging environments.

In summary, the SY100EPT21LZI-TR from Microchip Technology is a high-performance transceiver that offers speed, versatility, and reliability for your high-speed data communication needs. Its advanced features and energy-efficient design make it a superior choice for designers looking to optimize their systems for peak performance.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess