EN
  • EN
  • DE

CY74FCT273CTSOC

Part No CY74FCT273CTSOC
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74FCT
Package Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 5.8ns @ 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 200 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74FCT273
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT273CTSOC-ND,2156-CY74FCT273CTSOC,TEXTISCY74FCT273CTSOC,CY74FCT273CTSOCE4-ND,CY74FCT273CTSOCE4,296-33229-5,CY74FCT273CTSOCG4,296-33229-5-ND,296-CY74FCT273CTSOC,CY74FCT273CTSOCG4-ND
Standard Package 25
Win Source Part Number 1139799-CY74FCT273CTSOC
Ultra Librarian 3D Model Ultra Librarian CY74FCT273CTSOC CAD Model

Description

Product Overview: CY74FCT273CTSOC

The CY74FCT273CTSOC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) octal D-type flip-flop with clear, designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the FCT family, which is known for its fast speed and low power consumption. The device is suitable for a wide range of applications in the digital domain, including computing, networking, telecommunications, and industrial systems.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels
  • High-Speed Performance: Offers a typical clock-to-Q output delay of only 5.5ns, ensuring rapid response for high-speed applications
  • Low Power Consumption: Designed with power management in mind, it provides a low power dissipation of 4 µA (max) at 5.5V
  • Output Drive Capability: Capable of driving 64mA at 5V, providing robust signal transmission to downstream components
  • Package Type: Available in a 20-pin SOP (Small Outline Package), making it suitable for space-constrained applications

Product Applications

The CY74FCT273CTSOC is versatile and can be used in various digital systems to store data or as a temporary buffer. Its primary use is to hold or "latch" data until it is required by the system. This can be critical in timing-sensitive applications where data must be synchronized with other processes. The octal D-type flip-flop is often used in:

  • Data storage and retrieval systems
  • Registers and counters within microprocessors and digital signal processors
  • Communication devices for buffering data streams
  • Control systems requiring stable and reliable data latching

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CY74FCT273CTSOC is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

Whether you are designing a new system or upgrading an existing one, the CY74FCT273CTSOC from Texas Instruments offers the performance, reliability, and quality that engineers and designers expect from a leading semiconductor manufacturer.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess