EN
  • EN
  • DE

SY100EPT21LZG

Part No SY100EPT21LZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DIFF 3.3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126083-SY100EPT21LZG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EPT21LZG CAD Model

Description

The SY100EPT21LZG is a high-performance, precision-engineered integrated circuit from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This versatile component is part of Microchip's expansive range of semiconductor products and solutions, tailored for applications that require the utmost in speed, reliability, and power efficiency.

Key Features

  • Dual Differential PECL-to-CMOS/LVTTL Translator: The device features two independent channels that efficiently translate PECL (Positive Emitter-Coupled Logic) signals to CMOS (Complementary Metal-Oxide-Semiconductor) or LVTTL (Low-Voltage TTL) levels, ensuring compatibility between different logic families.
  • High-Speed Operation: With its capability to support high-speed data transmission, the SY100EPT21LZG is an excellent choice for applications that require rapid signal processing and minimal propagation delay.
  • Wide Voltage Range: The translator operates over a wide voltage range, accommodating various system-level requirements and enhancing its adaptability across multiple platforms.
  • Power Supply: It is designed to work with a 3.3V ±10% power supply, providing a stable and efficient power source for consistent performance.
  • Temperature Range: The device is operational over the industrial temperature range, ensuring reliability and functionality under diverse environmental conditions.
  • Package: Housed in a compact 8-pin SOIC package, the SY100EPT21LZG saves valuable board space while maintaining ease of integration into system designs.

Applications

The SY100EPT21LZG is suited for a variety of applications in the technology sector, including but not limited to:

  • Data communication and telecommunication systems
  • High-speed data acquisition and processing
  • Networking equipment such as routers and switches
  • Industrial control and automation systems
  • Test and measurement equipment

Quality and Reliability

As with all Microchip products, the SY100EPT21LZG is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of today's sophisticated electronic systems. With Microchip's commitment to reliability, customers can trust this product to perform consistently over time and under various conditions.

You May Also Be Interested in

Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6553 $58.4166
54+ $2.1783 $117.6282
83+ $2.1102 $175.1466
114+ $2.0420 $232.7880
147+ $1.9739 $290.1633
196+ $1.7695 $346.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess