EN
  • EN
  • DE

SY100EP57VK4G-TR

Part No SY100EP57VK4G-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX DIFF 4:1 3.3V/5V 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1104307-SY100EP57VK4G-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EP57VK4G-TR CAD Model

Description

Microchip Technology's SY100EP57VK4G-TR

The SY100EP57VK4G-TR from Microchip Technology is a high-performance, precision differential receiver/translator designed to meet the stringent requirements of high-speed data systems. This device is part of Microchip's EP57 series, which is known for its exceptional signal integrity and reliability. With its wide operating voltage range and differential design, it is particularly suited for applications that demand fast and accurate signal processing.

Key Features:

  • High-Speed Performance: The SY100EP57VK4G-TR is capable of handling data rates up to 10 Gbps, making it an ideal choice for applications such as high-speed networking, telecommunications, and data center infrastructure.
  • Differential Design: Its differential inputs and outputs provide improved noise immunity and minimize signal crosstalk, essential for maintaining signal integrity over long distances and in electrically noisy environments.
  • Wide Voltage Range: The device operates over a supply voltage range of 3.0V to 5.5V, accommodating various system power requirements and ensuring compatibility with multiple logic levels.
  • Flexible Packaging: Offered in a compact 20-lead TSSOP package, the SY100EP57VK4G-TR is designed for space-constrained applications while providing robust thermal performance.
  • Industrial Temperature Range: It is built to operate reliably across a broad temperature range from -40°C to +85°C, making it suitable for industrial applications that may experience extreme temperature variations.

Applications:

  • High-speed data communications
  • Networking and telecommunications equipment
  • Automated test equipment (ATE)
  • High-speed signal routing
  • Data center infrastructure

The SY100EP57VK4G-TR is a testament to Microchip Technology's commitment to providing advanced solutions for high-speed signal processing. Its combination of speed, precision, and flexibility makes it an essential component for any system requiring reliable and fast data transfer.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7572 $63.3292
25+ $4.7239 $118.0975
38+ $4.5763 $173.8994
53+ $4.4287 $234.7211
68+ $4.2810 $291.1080
91+ $3.8382 $349.2762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,840 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess