EN
  • EN
  • DE

AD7874BN

Part No AD7874BN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC2MOS 4-Channel, 12-Bit Simultaneous Sampling Data Acquisition System | IC DAS 12BIT 116K 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 4
Resolution (Bits) 12 b
Sampling Rate (Per Second) 116k
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage (V) ±5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number AD7874
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137902-AD7874BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7874BN CAD Model

Description

AD7874BN - A High-Performance Multichannel Analog-to-Digital Converter

The AD7874BN is a precision, low power, 12-bit analog-to-digital converter (ADC) with four channels, manufactured by Analog Devices Inc. This robust component is designed to cater to a wide array of applications that require high-speed data acquisition and multiple analog inputs. The AD7874BN is particularly suitable for battery-powered systems, data acquisition equipment, industrial control systems, and medical instruments due to its efficient power management and reliable performance.

Key Features:

  • Resolution: The AD7874BN boasts a 12-bit resolution, ensuring detailed and accurate analog-to-digital conversion for precise applications.
  • Multiple Channels: With four single-ended analog input channels, this ADC allows for simultaneous sampling of different signals, making it ideal for multi-sensor systems.
  • Sampling Rate: It offers a fast conversion rate, providing a throughput of 100 kSPS (kilo samples per second), which is essential for real-time data processing.
  • Low Power Consumption: The device is optimized for low power operation, drawing a minimal amount of current in both full operation and standby modes, thus extending battery life in portable applications.
  • Interface: The AD7874BN includes a parallel interface for easy integration with microprocessors and DSPs, enhancing its flexibility and ease of use in complex systems.
  • Voltage Reference: An on-chip 2.5V reference voltage is provided, which can be overridden if an external reference is preferred for specific application requirements.

Robust Design:

The AD7874BN is enclosed in a 24-pin narrow DIP (Dual In-line Package), ensuring a compact footprint that is valuable in space-constrained applications. Its design is characterized by high noise immunity and long-term stability, which are critical for industrial and harsh environments.

Applications:

Due to its versatile features, the AD7874BN is an excellent choice for various applications, including:

  • Portable Instrumentation
  • Multi-Channel Data Acquisition Systems
  • Process Control
  • Medical Monitoring Devices
  • Industrial Automation

Overall, the AD7874BN from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for professionals seeking a high-quality multichannel ADC solution.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess