EN
  • EN
  • DE

AD7339BS

Part No AD7339BS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/QUAD DAC 5V W/REF 52-MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type ADC, DAC
Number of Channels 2
Resolution (Bits) 8 b
Sampling Rate (Per Second) 2M
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 80-PQFP (14x14)
Base Product Number AD7339
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554420-AD7339BS
Ultra Librarian 3D Model Ultra Librarian AD7339BS CAD Model

Description

The AD7339BS is a high-performance, dual analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the semiconductor industry. This component is designed to cater to a wide range of applications that require precise and rapid conversion of analog signals to digital data. With its robust feature set and superior design, the AD7339BS is an excellent choice for system designers looking to improve signal processing and accuracy in their projects.

Key Features

  • Dual 8-Bit ADC: The AD7339BS consists of two independent 8-bit ADCs, providing the flexibility to process two analog signals simultaneously. This feature is particularly useful in systems where dual-channel data acquisition is necessary.
  • High-Speed Operation: This device is capable of high-speed conversion, which makes it suitable for applications that require rapid data processing, such as digital signal processing (DSP) systems and control applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7339BS maintains low power consumption without compromising performance, making it ideal for portable and battery-powered devices.
  • Wide Input Voltage Range: The ADC supports a wide range of input voltages, providing versatility in interfacing with different types of sensors and input signals.
  • Flexible Interface Options: The product offers flexible interface options, including a serial interface, which allows for easy integration into a variety of microprocessor or DSP-based systems.
  • Industrial Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications

Due to its versatility and high performance, the AD7339BS is well-suited for a multitude of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Communication systems
  • Data acquisition systems
  • Automotive electronics

The AD7339BS from Analog Devices Inc. represents a blend of precision, efficiency, and reliability, making it a top choice for professionals seeking to enhance the performance of their digital systems. Its dual ADC architecture and high-speed capabilities provide the necessary tools for advanced and demanding applications.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0039 $66.0117
7+ $18.0550 $126.3850
10+ $17.4902 $174.9020
14+ $16.9265 $236.9710
18+ $16.3617 $294.5106
24+ $14.6697 $352.0728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess