EN
  • EN
  • DE

LTC4066EPF

Part No LTC4066EPF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 1CL 24UTQFN / Battery Multi-Function Controller IC Lithium Ion 24-UTQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Multi-Function Controller
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-UFQFN Exposed Pad
Supplier Device Package 24-UTQFN (4x4)
Base Product Number LTC4066
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 879805-LTC4066EPF
Ultra Librarian 3D Model Ultra Librarian LTC4066EPF CAD Model

Description

Introducing the LTC4066EPF from Analog Devices Inc.

The LTC4066EPF is a highly integrated power management solution from Analog Devices Inc., designed to cater to the needs of multifunctional portable electronic devices. This versatile chip is equipped with a standalone linear charger, a synchronous buck-boost DC/DC converter, and multiple LDO regulators, making it an ideal choice for devices with limited PCB space that require efficient power management.

Efficient Charging and Power Conversion

At the heart of the LTC4066EPF is its linear battery charger, which offers a programmable charging current up to 1A, accommodating a wide range of lithium-ion/polymer batteries. The charger is designed to be thermally efficient and provides automatic recharge, end-of-charge indication, and a charge status output signal for system monitoring.

The synchronous buck-boost DC/DC converter is capable of delivering up to 600mA of continuous output current, ensuring a stable power supply even when the input voltage fluctuates above or below the battery voltage. This feature is particularly useful for maintaining consistent performance across various battery charge levels.

Multiple Regulated Outputs

Additionally, the LTC4066EPF includes two low dropout (LDO) regulators, providing clean and stable voltage outputs for powering sensitive components such as microcontrollers and RF circuits. These LDOs can deliver up to 100mA each, with low noise and low quiescent current to extend battery life.

Robust Protection Features

With safety in mind, the LTC4066EPF incorporates a range of protection features. It includes overvoltage protection, thermal regulation to prevent overheating during fast charging, and a timer for charge termination. The device is also designed to handle short-circuit and overcurrent conditions, ensuring reliable operation under various circumstances.

Compact and Customizable

The LTC4066EPF is available in a compact 20-lead low-profile (0.75mm) 4mm × 4mm QFN package, perfect for space-constrained applications. The charging parameters and output voltages are programmable through external resistors, allowing for customization to meet specific design requirements.

With its combination of charging, power conversion, and regulation capabilities, the LTC4066EPF from Analog Devices Inc. is a comprehensive power management solution for today's portable electronics.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess