EN
  • EN
  • DE

SY100EP16VKG

Part No SY100EP16VKG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LN RCVR DIFF 3.3V/5V 8-MSOP / Differential Receiver/Driver IC 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EP
Package Tube
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EP16
Other Names 1611-SY100EP16VKG,576-3431-5,-576-3431-5
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256423-SY100EP16VKG
Ultra Librarian 3D Model Ultra Librarian SY100EP16VKG CAD Model

Description

Microchip Technology's SY100EP16VKG: A High-Speed 3.3V/5V Differential Receiver/Driver

The SY100EP16VKG from Microchip Technology is an advanced high-speed differential receiver/driver designed to provide optimal performance in communication and data processing applications. This versatile component operates from a 3.3V or 5V power supply, making it suitable for a wide range of systems and ensuring compatibility with both legacy and modern equipment.

Constructed with precision, the SY100EP16VKG boasts a differential line receiver and driver that are capable of handling data rates up to 3.2 Gbps, ensuring rapid and reliable data transmission. Its differential design allows for reduced electromagnetic interference (EMI) and improved signal integrity, which is crucial in high-speed environments where data corruption can be costly.

The device features a fail-safe input structure, which guarantees a known output level when inputs are left open, thus ensuring stability in the absence of input signals. The SY100EP16VKG also provides a VBB reference voltage output, which can be used as a switching reference for AC-coupled inputs. This feature is particularly useful in single-ended to differential signal conversions, enhancing the flexibility of the device in various application scenarios.

Fully compatible with ECL, PECL, and CML logic levels, the SY100EP16VKG is designed with an internal input 75 kΩ pull-down resistor and an internal input 50 kΩ pull-up resistor to VCC, making it adaptable to different signaling environments. The device's 8-pin SOIC package is compact and suitable for space-constrained applications, while its enhanced damage-resistance to ESD events ensures robustness and longevity in harsh operating conditions.

With its extended temperature range of -40°C to +85°C, the SY100EP16VKG is reliable in diverse environments, from industrial to commercial settings. Whether used in clock/data distribution, high-speed modems, or automated test equipment, Microchip Technology's SY100EP16VKG is engineered to deliver high performance, precision, and durability.

For designers and engineers looking for a high-speed differential solution, the SY100EP16VKG offers the perfect blend of speed, flexibility, and reliability to meet the demands of complex electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess