EN
  • EN
  • DE

SY100ELT28KI-TR

Part No SY100ELT28KI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MSOP / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL, TTL
Output Signal TTL, PECL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100ELT28
Other Names SY100ELT28KI TR,SY100ELT28KI TR,SY100ELT28KITR,SY100ELT28KITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256190-SY100ELT28KI-TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT28KI-TR CAD Model

Description

Microchip Technology's SY100ELT28KI-TR Transceiver

The SY100ELT28KI-TR from Microchip Technology is a state-of-the-art differential PECL to TTL translator designed to meet the high-speed and low-power requirements of communication and networking systems. This product is part of the SY100ELT series, known for its reliability and performance in critical applications.

Key Features

  • Differential PECL Inputs: The device features differential PECL inputs, which provide high-speed signal reception with reduced noise susceptibility, making it ideal for high-frequency applications.
  • TTL Outputs: The TTL-compatible outputs ensure easy integration with a wide range of digital circuits, offering flexibility in system design.
  • High-Speed Operation: With the capability to operate at high frequencies, the SY100ELT28KI-TR is suitable for applications that require fast data transmission and processing.
  • Low Power Consumption: The device is designed to consume minimal power, which helps in reducing the overall power budget of the system and enhances energy efficiency.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: The SY100ELT28KI-TR is available in a convenient surface-mount package, making it suitable for compact and high-density circuit designs.

Applications

The SY100ELT28KI-TR is versatile and can be used in a variety of applications, including:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Signal conversion and interfacing in mixed-signal environments
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The SY100ELT28KI-TR is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. Customers can trust this product for its performance, durability, and consistency in operation.

For designers and engineers looking for a reliable differential PECL to TTL translator, the SY100ELT28KI-TR offers an excellent solution that combines high-speed operation with low power consumption and robust performance.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess