EN
  • EN
  • DE

SY100ELT23LZCTR

Part No SY100ELT23LZCTR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LVPECL-LVTTL DFF 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052515-SY100ELT23LZCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT23LZCTR CAD Model

Description

Microchip Technology's SY100ELT23LZCTR: A Dual Differential PECL to TTL Translator

The SY100ELT23LZCTR is a high-performance integrated circuit designed by Microchip Technology, tailored for systems requiring the translation of fast PECL (Positive Emitter Coupled Logic) signals to TTL (Transistor-Transistor Logic) levels. This device is particularly suitable for applications that demand high-speed data transmission and precise timing, making it an ideal choice for telecommunications, computing, and industrial markets.

Key Features

  • Dual Differential Inputs: The SY100ELT23LZCTR comes with two differential PECL inputs, providing flexibility in interfacing with different signal sources.
  • PECL to TTL Translation: It efficiently converts PECL input levels to TTL output levels, ensuring compatibility between different logic families.
  • High-Speed Operation: Designed for rapid signal processing, this translator can handle speeds that satisfy the most demanding system requirements.
  • 5V Power Supply: The device operates on a 5V power supply, which is standard in many digital systems, facilitating easy integration.
  • Temperature Range: The SY100ELT23LZCTR is operational over an extended temperature range, making it robust for various environmental conditions.

Applications

The versatility of the SY100ELT23LZCTR makes it an excellent choice for a multitude of applications. It is widely used in:

  • Data communication equipment
  • High-speed network routers and switches
  • Signal conversion and interfacing in test equipment
  • Precision clock distribution circuits
  • Industrial control systems requiring high-speed signal processing

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100ELT23LZCTR is no exception. It is manufactured using advanced semiconductor processes to ensure high reliability and performance. Furthermore, the device is available in a convenient surface-mount package, making it suitable for automated assembly processes and compact PCB layouts.

Overall, the SY100ELT23LZCTR from Microchip Technology stands out as a robust solution for systems that require the seamless translation of high-speed PECL signals to TTL logic levels, combining performance with reliability to meet the needs of today's advanced digital applications.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4763 $59.0971
41+ $2.8524 $116.9484
63+ $2.7634 $174.0942
87+ $2.6742 $232.6554
112+ $2.5850 $289.5200
150+ $2.3176 $347.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess