EN
  • EN
  • DE

SY100ELT21ZC-TR

Part No SY100ELT21ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100ELT21
Other Names SY100ELT21ZC TR,SY100ELT21ZC TR,SY100ELT21ZCTR,SY100ELT21ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256187-SY100ELT21ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT21ZC-TR CAD Model

Description

Microchip Technology's SY100ELT21ZC-TR Differential PECL to TTL Translator

The SY100ELT21ZC-TR from Microchip Technology is a high-performance, fully differential PECL to TTL translator designed to meet the needs of high-speed communication and data processing applications. This versatile device is capable of converting differential PECL (Positive Emitter Coupled Logic) input signals to TTL (Transistor-Transistor Logic) output levels with exceptional signal integrity and speed.

Key Features

  • High-Speed Operation: The SY100ELT21ZC-TR is optimized for high-speed signal processing, making it an ideal choice for applications requiring fast data transfer and minimal signal delay.
  • Differential PECL Inputs: The device accepts fully differential PECL input levels, providing improved noise immunity and signal integrity over single-ended inputs.
  • TTL Outputs: The TTL-compatible outputs allow for easy integration with a wide range of digital logic circuits and microcontrollers.
  • Low Power Consumption: Designed with power efficiency in mind, this translator maintains high performance while minimizing power usage, which is critical for power-sensitive applications.
  • Wide Voltage Range: The SY100ELT21ZC-TR operates over a broad voltage range, offering flexibility for various system design requirements.
  • Temperature Range: The device is built to function reliably across an extended industrial temperature range, ensuring stability and performance in challenging environmental conditions.
  • Surface Mount Package: Supplied in a compact surface mount package, it saves valuable board space and is suitable for high-density circuit designs.

Applications

The SY100ELT21ZC-TR is a versatile component that can be utilized in numerous applications that require reliable high-speed signal translation. It is particularly well-suited for:

  • Telecommunications equipment
  • Networking infrastructure
  • Data acquisition systems
  • High-speed computer interfaces
  • Test and measurement equipment

Whether you're designing a sophisticated telecom system, a high-speed data interface, or any application that demands robust and reliable signal translation, the SY100ELT21ZC-TR from Microchip Technology is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess