EN
  • EN
  • DE

PTVS16VP1UP,115

Part No PTVS16VP1UP,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 16VWM 26VC SOD128
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 16V
Minimum Breakdown Voltage 17.8V
Max Clamping Voltage 26V
Peak Pulse Current(Ippm) 23.1A
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package CFP5
Win Source Part Number 004501-PTVS16VP1UP,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTVS16VP1UP,115 CAD Model

Description

The PTVS16VP1UP,115 is a robust, high-performance Transient Voltage Suppressor (TVS) diode, designed by NXP Semiconductors to protect sensitive electronic circuits from voltage transients induced by lightning and other transient voltage events. This device is ideal for safeguarding high-speed data lines and power supply connections in a wide range of applications, including consumer electronics, automotive, industrial, and telecommunication systems.

Key Features

  • Stand-off Voltage: The device is characterized by a stand-off voltage of 16V, making it suitable for a variety of operating conditions.
  • High Surge Capability: With its ability to handle high surge currents, the PTVS16VP1UP,115 is capable of protecting circuits against severe transient events.
  • Low Clamping Voltage: The low clamping voltage ensures that the protected components are exposed to minimal stress during transient conditions.
  • Uni-directional TVS: This uni-directional TVS diode is designed to protect against positive-going transients, providing a targeted approach to surge protection.
  • Compact Package: The PTVS16VP1UP,115 comes in a small, leadless DFN2020-3 (SOD123W) package, offering high surge protection in a compact footprint that is ideal for space-constrained applications.
  • High Reliability: Manufactured by NXP, a leader in the semiconductor industry, this TVS diode is built to meet high-quality standards, ensuring reliable performance over its lifespan.
  • AEC-Q101 Qualified: It meets the stringent requirements of the AEC-Q101 standard, which makes it suitable for automotive applications where reliability under harsh conditions is paramount.

Applications

The PTVS16VP1UP,115 is versatile and can be used in a variety of applications, including:

  • Protection of I/O Interfaces
  • Vcc Bus and other vulnerable circuits
  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive electronics including ECUs, GPS, and entertainment systems
  • Industrial control systems
  • Telecommunication infrastructure

In summary, the PTVS16VP1UP,115 by NXP Semiconductors is a powerful solution for protecting sensitive electronic equipment from voltage transients. Its combination of high surge capability, low clamping voltage, and compact form factor makes it an excellent choice for a multitude of applications where reliability and space economy are critical.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5204 $52.0400
235+ $0.4270 $100.3450
365+ $0.4136 $150.9640
500+ $0.4003 $200.1500
650+ $0.3870 $251.5500
865+ $0.3469 $300.0685
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess