EN
  • EN
  • DE

SY100ELT21LZI-TR

Part No SY100ELT21LZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100ELT21
Other Names SY100ELT21LZI TR,SY100ELT21LZI TR,SY100ELT21LZITR,SY100ELT21LZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256186-SY100ELT21LZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT21LZI-TR CAD Model

Description

Microchip Technology's SY100ELT21LZI-TR: A High-Performance Differential PECL-to-TTL Translator

The SY100ELT21LZI-TR is an advanced differential PECL-to-TTL translator designed by Microchip Technology, catering to the needs of high-speed data communication and signal processing. This translator is a member of the high-performance ECLinPS MAX™ family, which is known for its robust performance in demanding environments. The SY100ELT21LZI-TR is specifically engineered to translate a differential PECL input signal to a TTL output signal, offering a seamless interface between systems operating at different logic levels.

Constructed with precision and reliability in mind, the SY100ELT21LZI-TR is packaged in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures stable operation even under extreme conditions. This product is also available in tape and reel packaging, denoted by the 'TR' suffix, facilitating efficient assembly processes for high-volume production.

Key features of the SY100ELT21LZI-TR include:

  • High-Speed Performance: With a typical propagation delay of only 2.5 ns and a maximum of 3.3 ns, this device is optimized for high-speed signal translation, ensuring minimal delay in critical communication pathways.
  • Power Supply Flexibility: It operates with a VCC range of 4.5V to 5.5V, providing compatibility with standard TTL power supply levels and allowing for easy integration into existing designs.
  • Differential PECL Inputs: The device accepts differential PECL input levels, which are less susceptible to noise, thereby improving signal integrity in noisy environments or over long transmission lines.
  • Internal Input Resistors: On-chip 75kΩ pull-down resistors on the differential inputs allow for direct connection to PECL sources, simplifying the design and reducing external component count.
  • Functional Compatibility: The SY100ELT21LZI-TR is functionally equivalent to the ELT21, ELT22, and ELT23 devices, offering designers a drop-in replacement option for system upgrades or repairs.

Applications for the SY100ELT21LZI-TR are diverse and include data communication in telecommunications, high-speed data acquisition systems, clock distribution networks, and any other systems requiring reliable, high-speed level translation from PECL to TTL logic levels. Microchip Technology's commitment to quality ensures that the SY100ELT21LZI-TR meets the stringent requirements of modern electronic systems, providing both performance and durability.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess