EN
  • EN
  • DE

PI49FCT20807HEX

Part No PI49FCT20807HEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 150MHZ 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series 49FCT
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output CMOS, TTL
Frequency - Max 150 MHz
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PI49FCT20807
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274541-PI49FCT20807HEX
Ultra Librarian 3D Model Ultra Librarian PI49FCT20807HEX CAD Model

Description

Product Overview: PI49FCT20807HEX from Diodes Incorporated

The PI49FCT20807HEX is a high-performance, low-power CMOS clock driver from Diodes Incorporated, designed to meet the demanding requirements of today's advanced electronic systems. This versatile clock driver is part of Diodes Incorporated's FCT (Fast CMOS TTL-Compatible) series, which is renowned for its fast edge rates and robust TTL compatibility.

Key Features

  • High-Speed Operation: The PI49FCT20807HEX is capable of handling clock frequencies up to several hundred megahertz, making it suitable for high-speed computing and communication applications.
  • Low Power Consumption: Despite its high-speed capabilities, this clock driver maintains low power consumption, which is essential for energy-efficient designs.
  • Advanced CMOS Technology: Utilizing CMOS technology, the device ensures reduced noise levels and improved signal integrity compared to traditional TTL devices.
  • Multiple Outputs: The PI49FCT20807HEX features multiple outputs, allowing for the distribution of a single clock input to several destinations without the need for additional buffering.
  • Improved Drive Capability: With its strong drive capability, this clock driver can drive large loads with minimal signal degradation, ensuring reliable operation even in demanding environments.
  • Compatibility: The device is fully compatible with TTL input and output level specifications, allowing for easy integration with existing TTL logic without the need for level shifters or other interface circuitry.

Applications

The PI49FCT20807HEX is ideal for a wide range of applications, including:

  • High-speed data processing systems
  • Telecommunication infrastructure
  • Networking equipment
  • Server and enterprise computing
  • Signal distribution in complex digital systems

Reliability and Quality

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The PI49FCT20807HEX is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent standards expected by industry professionals.

Whether you're designing a new system or upgrading an existing one, the PI49FCT20807HEX from Diodes Incorporated offers the performance, efficiency, and reliability required to meet the challenges of modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9386 $58.1580
75+ $1.5907 $119.3025
115+ $1.5410 $177.2150
155+ $1.4913 $231.1515
205+ $1.4416 $295.5280
270+ $1.2924 $348.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess