EN
  • EN
  • DE

DS1350YL-100

Part No DS1350YL-100
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT PARALLEL 34LPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 100 ns 34-LPM
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 34-LPM
Case / Package 34-LPM
Family Name DS1350Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917332-DS1350YL-100
Ultra Librarian 3D Model Ultra Librarian DS1350YL-100 CAD Model

Description

Maxim Integrated DS1350YL-100 Nonvolatile Memory

The DS1350YL-100 from Maxim Integrated is a robust, high-capacity 3.3V Nonvolatile SRAM with a full 2MB of memory storage. This advanced memory solution is designed to retain data without the need for an external battery, thanks to its integrated quantum trap storage elements. It offers a unique combination of volatile and nonvolatile memory, ensuring data preservation even when power is lost, making it an ideal choice for critical data storage applications.

Key Features:

  • Nonvolatile Memory: Retains data without power, ensuring critical information is preserved.
  • Capacity: Offers a substantial 2MB of storage space for various data-intensive applications.
  • Speed: Access times as fast as 100ns, enabling quick data retrieval and storage.
  • Power Supply: Operates on a 3.3V supply, compatible with many modern digital circuits.
  • Unlimited Write Cycles: Allows for an unlimited number of writes to the SRAM, providing flexibility and longevity.
  • Automatic Recall: On power-up, data is automatically restored from nonvolatile to volatile memory, simplifying system design.
  • Automatic Store: On power-down, data is automatically saved from volatile to nonvolatile memory, ensuring data integrity.
  • Package: Available in a highly reliable 32-pin EDIP (Encapsulated Dual In-line Package) or TSOP (Thin Small Outline Package), providing options for various design requirements.

Applications:

The DS1350YL-100 is suitable for a wide range of applications that require reliable and persistent storage of critical data. These include, but are not limited to:

  • RAID systems
  • Industrial automation
  • Network routers and switches
  • Medical equipment
  • Automotive electronics
  • Point-of-sale terminals

Maxim Integrated's commitment to quality and reliability makes the DS1350YL-100 a trusted choice for designers and engineers looking to incorporate secure and durable memory into their systems. With its combination of speed, capacity, and nonvolatile storage capabilities, the DS1350YL-100 stands out as a versatile memory solution for demanding applications.

You May Also Be Interested in

Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess