EN
  • EN
  • DE

SY100EL91ZG

Part No SY100EL91ZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 3.3V TRIPLE LVPECL-to-ECL OR LVPECL-to-LVECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 3
Input Signal PECL
Output Signal ECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 100EL91
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262840-SY100EL91ZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL91ZG CAD Model

Description

Product Overview: SY100EL91ZG from Microchip Technology

The SY100EL91ZG is a high-performance, precision clock distribution chip produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is designed to meet the stringent requirements of high-speed data communication systems that demand low skew, low jitter, and high-frequency clock distribution and translation.

Key Features:

  • High-Speed Operation: The SY100EL91ZG operates at exceptional speeds, making it suitable for high-frequency applications that require reliable and fast signal processing.
  • Low Skew Outputs: It provides low skew outputs which ensure that the clock signals are distributed with minimal timing discrepancies, a critical feature for maintaining data integrity in synchronous systems.
  • Integrated VBB Reference: The inclusion of an on-chip voltage reference (VBB) for single-ended input conditions simplifies the design process and enhances signal integrity.
  • Differential PECL Inputs and Outputs: The device features differential PECL (Positive Emitter Coupled Logic) inputs and outputs, offering robust noise immunity and compatibility with standard PECL signaling levels.
  • Flexible Power Supply: The SY100EL91ZG operates from a 3.3V or 5V power supply, providing flexibility in various system designs.
  • Extended Temperature Range: This product is designed to function over an extended industrial temperature range, making it suitable for deployment in harsh environmental conditions.

Applications:

The SY100EL91ZG is ideally suited for use in a broad array of applications, including but not limited to:

  • Data communication and telecommunication equipment
  • High-speed computer servers and workstations
  • Test and measurement systems
  • Networking and storage systems

Conclusion:

With its high-speed performance, low skew, and robust PECL signaling, the SY100EL91ZG from Microchip Technology stands out as a superior choice for clock distribution in advanced electronic systems. Its flexible power supply options and wide operating temperature range make it a versatile component for a multitude of applications that require precise timing and signal integrity.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess