EN
  • EN
  • DE

SY100EL33LZC

Part No SY100EL33LZC
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER X4 3.3V/5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer Microchip Technology
Series 100EL
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 100EL33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935756-SY100EL33LZC
Ultra Librarian 3D Model Ultra Librarian SY100EL33LZC CAD Model

Description

Microchip Technology's SY100EL33LZC: High-Speed Differential Receiver

The SY100EL33LZC from Microchip Technology is a state-of-the-art differential receiver designed for high-speed digital circuit applications. This device is part of Microchip's portfolio of high-performance, precision-engineered integrated circuits that cater to the demanding requirements of the modern electronics industry.

Key Features

  • Voltage Range: The SY100EL33LZC operates over a 3.3V ± 10% supply voltage range, making it compatible with a variety of digital systems.
  • High-Speed Performance: Engineered for rapid signal processing, the device is capable of handling data rates that are exceptionally high, which is critical for applications such as telecommunications and data communications.
  • Differential Design: Its differential inputs are designed to be tolerant to voltage swings, ensuring signal integrity and reducing the likelihood of errors due to electrical noise.
  • Compatibility: The SY100EL33LZC is fully compatible with ECL, PECL, and CML logic levels, providing designers with the flexibility to integrate the receiver into a wide range of existing systems.
  • Temperature Range: This device is operational over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Packaging: It comes in a compact, surface-mount package that is designed for space-constrained applications.

Applications

The SY100EL33LZC is ideal for applications that require high-speed data reception and robust noise immunity. These include but are not limited to:

  • High-speed networking equipment
  • Telecommunication infrastructure
  • Automated test equipment
  • High-performance computing systems
  • Pulse and clock distribution circuits

With its combination of speed, reliability, and versatility, the SY100EL33LZC is a superior choice for designers who need a high-performance differential receiver. Microchip Technology's commitment to quality ensures that this product meets the rigorous standards required for today's high-speed digital applications.

For more information or to view detailed specifications, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3997
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 418 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess