Products specifications

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names 576-2449,SY100EL16VFZG
Standard Package 95
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256436-SY100EL16VFZG
Ultra Librarian 3D Model Ultra Librarian SY100EL16VFZG CAD Model

Description

Microchip Technology's SY100EL16VFZG: A High-Performance Differential Receiver

The SY100EL16VFZG from Microchip Technology is a versatile and robust differential receiver designed to meet the demanding requirements of high-speed data communication systems. This integrated circuit is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, offering exceptional signal integrity and timing precision.

Featuring a 5V differential ECL/PECL to TTL translator, the SY100EL16VFZG is capable of handling clock rates exceeding 3.0 GHz, making it an ideal solution for applications requiring high-speed data processing and transmission. The device's differential design allows for reduced electromagnetic interference (EMI) and crosstalk, ensuring a clean and stable signal in noisy environments.

The SY100EL16VFZG comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications while still delivering the high performance expected from ECL technology. The device's operational temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions, making it suitable for industrial and commercial applications alike.

Key features of the SY100EL16VFZG include:

  • High-speed performance: Capable of handling data rates in excess of 3.0 GHz.
  • Differential inputs: Accepts differential ECL/PECL input signals, providing improved noise immunity and signal integrity.
  • TTL outputs: Translates ECL/PECL levels to TTL output levels, allowing for easy integration with other TTL-compatible components.
  • Power supply: Operates from a 5V supply, compatible with standard ECL power supply voltages.
  • Temperature range: Designed to operate reliably over an industrial temperature range of -40°C to +85°C.
  • Package: Available in an 8-lead SOIC package, offering a balance between performance and compactness.

Whether it's for high-speed networking equipment, data acquisition systems, or any other application requiring fast and reliable data transmission, the SY100EL16VFZG from Microchip Technology stands out as a top choice for designers and engineers looking for quality and performance in their differential receiver solutions.

You May Also Be Interested in

Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $10.6092
ECAD model for SN74LVTH18502APM
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
ECAD model for SN74F1056DR
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ECAD model for MC10EP16TDG
IDT, Integrated Device Technology Inc
IC BUFFER 28BIT CONF DDR2 176BGA
Need more? Email Us
ECAD model for IDT74SSTUBH32868ABKG
Texas Instruments
7-BIT TTL/BTL TRANSCEIVER | IC TXRX 7BIT TTL/BTL 52-QFP
Lowest to $28.9287
ECAD model for SN74FB2041ARCR
Texas Instruments
28-Bit to 56-Bit Registered Buffer With Address Parity Test One Pair to Four Pair Differential Clock PLL Driver
Lowest to $10.5127
ECAD model for SN74SSQEC32882ZALR
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.3822
ECAD model for MC100EP16VSDTR2G
ON Semiconductor
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $12.8470
ECAD model for MC100EP16DTR2G
IDT, Integrated Device Technology Inc
IC REGISTERD BUFFER 25BIT 96BGA
Need more? Email Us
ECAD model for SSTU32864AHLF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention