Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN75176A
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1256156-SN75176AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Communications & Networking, Consumer Electronics, Multimedia, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SN75176AD CAD Model

Description

Product Overview: SN75176AD Differential Bus Transceiver

The SN75176AD from Texas Instruments is a robust, high-performance differential bus transceiver designed to meet the stringent requirements of bidirectional data communication on multipoint bus-transmission lines. This device is part of the industry-standard 75176 series and is widely used in applications that require balanced transmission lines, such as RS485 or RS422 networks.

Key Features

  • Compatibility: The transceiver is compatible with the ANSI Standards TIA/EIA-485-A and TIA/EIA-422-B, ensuring reliable communication and interoperability in standardized systems.
  • Bus-Pin Protection: It features protection against high energy spikes on the bus lines, providing a robust solution for industrial environments where electrical noise can be a significant issue.
  • High Speed: Capable of operating at speeds up to 10 Mbps, the SN75176AD is suitable for high-speed data transmission applications.
  • Low Power Consumption: With its low power requirements, this transceiver is an excellent choice for energy-sensitive designs.
  • Wide Operating Temperature: It is designed to function over a broad temperature range, making it suitable for use in extreme environmental conditions.

Applications

The SN75176AD is versatile and can be used in a variety of applications, including:

  • Telecommunications systems
  • Industrial control networks
  • Building automation
  • Security systems

Technical Specifications

The device is offered in an 8-pin SOIC package, with a pinout designed for convenient PCB layout. It operates over a supply voltage range of 4.75V to 5.25V, and features a 3-state driver and receiver output stage, providing the flexibility to disable the device when it is not in use or when multiple transceivers are connected to the same bus.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75176AD is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in your application.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments documentation available on their website or through authorized distributors.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571
ECAD model for HIN202CA
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
ECAD model for HIN207CP
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to $7.7508
ECAD model for MAX22501EATA+
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to $1.9078
ECAD model for TJA1041AT/CM,118
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA
Infineon Technologies
IC TXRX CAN 1MBAUD 8DSOP
Lowest to $2.1150
ECAD model for TLE7250GVIOXUMA2
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5507 $52.3165
195+ $0.5158 $100.5810
305+ $0.4984 $152.0120
435+ $0.4635 $201.6225
565+ $0.4461 $252.0465
700+ $0.4287 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 51,563 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention