EN
  • EN
  • DE

SY100EL07ZI

Part No SY100EL07ZI
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 2-INPUT XOR/XNOR | IC GATE XOR/XNOR 2-INPUT 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type XOR/XNOR Gate
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100EL07
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262814-SY100EL07ZI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL07ZI CAD Model

Description

The SY100EL07ZI is a state-of-the-art differential receiver/driver designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This integrated circuit is part of Microchip's high-speed, high-performance ECLinPS MAX™ family, and it is specifically engineered to meet the stringent requirements of today's fast-paced and high-frequency applications.

Key Features

  • High-Speed Performance: The SY100EL07ZI boasts a maximum frequency exceeding 5GHz, which makes it ideal for applications requiring rapid data transmission and processing.
  • Differential Design: Its differential inputs and outputs ensure reduced electromagnetic interference (EMI) and increased noise immunity, critical for maintaining signal integrity in noisy environments.
  • Flexible Power Supply: This device operates with a wide range of supply voltages from -4.2V to -5.5V, providing design flexibility across various power environments.
  • Temperature Tolerance: With an operational temperature range from -40°C to +85°C, the SY100EL07ZI is built to withstand extreme environmental conditions, ensuring reliability and performance stability.

Applications

The SY100EL07ZI is versatile and can be utilized in a variety of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Telecommunications and data communications equipment
  • Precision pulse generation and timing circuits
  • High-frequency clock distribution networks

Product Specifications

The SY100EL07ZI is packaged in a Pb-free, RoHS-compliant SOIC-8 package, ensuring compliance with current environmental standards. It features fully differential clock paths to optimize the signal environment and minimize the potential for clock skew. The device is designed to be used with ECL 100K and 10KH series logic levels, making it an excellent choice for systems requiring high-speed ECL logic.

For engineers and system designers looking for a robust, high-speed differential receiver/driver, the SY100EL07ZI from Microchip Technology offers an exceptional blend of performance, reliability, and versatility. Its advanced features and resilient design make it a prime candidate for integration into cutting-edge electronic systems.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 8TSSOP
Lowest to $17.2892
ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us
Analog Devices Inc.
IC AND/NAND/NOR/OR GATE 16SMT
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
ON Semiconductor
Differential 2-Input XOR/XNOR
Lowest to $9.7759
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.3148
Nexperia USA Inc.
IC BUF/INV 3-CIR 3-IN 8XSON
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009
Texas Instruments
IC MULT-FUNC CONFIG GATE LP 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess