EN
  • EN
  • DE

SY100EL07ZC

Part No SY100EL07ZC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR 2-INPUT 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
Manufacturer Microchip Technology
Series 100EL
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 100EL07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898676-SY100EL07ZC
Ultra Librarian 3D Model Ultra Librarian SY100EL07ZC CAD Model

Description

The SY100EL07ZC from Microchip Technology is a high-performance, integrated circuit designed to meet the rigorous demands of today's advanced digital systems. This device belongs to Microchip's family of ECL (Emitter Coupled Logic) components, which are renowned for their speed and precision in processing digital signals.

Key Features

  • High-Speed Operation: The SY100EL07ZC is capable of delivering exceptional performance with high-speed differential 1:5 clock distribution, making it ideal for applications requiring fast and accurate timing.
  • Low Skew Outputs: It provides low skew outputs, which is critical for maintaining signal integrity in systems where timing is crucial, such as high-speed data communication and computing applications.
  • Voltage Range: This device operates within a wide voltage range, offering flexibility in various power environments and compatibility with different system designs.
  • Temperature Range: The SY100EL07ZC is designed to perform reliably over an extended temperature range, ensuring stable operation in diverse operating conditions.
  • Package Options: It is available in a standard Pb-free, RoHS-compliant package, which aligns with environmental standards and regulations.

Applications

The SY100EL07ZC is versatile and can be used in a broad range of applications. Its high-speed and precision characteristics make it suitable for:

  • High-frequency clock distribution networks
  • Synchronous systems such as servers and high-performance computers
  • Telecommunications equipment
  • Test and measurement systems
  • Automated test equipment (ATE)

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SY100EL07ZC is manufactured in state-of-the-art facilities, ensuring that each component meets Microchip's stringent requirements for performance and longevity.

Support and Resources

Customers can access comprehensive technical support for the SY100EL07ZC, including datasheets, application notes, and design tools, directly from Microchip Technology's website. Additionally, Microchip's customer service and technical support teams are available to assist with any product-related inquiries or challenges.

You May Also Be Interested in

NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
NXP / Nexperia
Triple 1-2-2 Input OR-AND/OR-AND-INVERTER Gate
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
Analog Devices Inc.
IC AND/NAND/NOR/OR GATE 16SMT
Need more? Email Us
Micrel
2-INPUT XOR/XNOR
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $6.2578
ON Semiconductor
IC GATE OR/NOR ECL 4INP 8-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7269 $52.1766
33+ $3.0580 $100.9140
51+ $2.9624 $151.0824
70+ $2.8669 $200.6830
91+ $2.7713 $252.1883
121+ $2.4846 $300.6366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess