EN
  • EN
  • DE

PC817X2NIPOF-B

Part No PC817X2NIPOF-B
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344887-PC817X2NIPOF-B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC817X2NIPOF-B CAD Model

Description

The PC817X2NIPOF-B is a single-channel photocoupler manufactured by Sharp Microelectronics, designed to provide electrical isolation between circuits while enabling signal transfer. The device incorporates an infrared emitting diode (IRED) optically coupled to a phototransistor, effectively isolating the input and output sides. This isolation is crucial in protecting sensitive circuits from voltage spikes and electrical noise.

Applications:

  • Programmable Logic Controllers (PLCs): Utilized for isolating input/output signals, safeguarding the PLC from external electrical disturbances.
  • Power Supplies: Delivers isolation between the primary and secondary sides, enhancing safety and preventing ground loops.
  • Motor Control Systems: Provides isolation for control signals, shielding microcontrollers from high-voltage motor drives.
  • Industrial Automation Equipment: Integrated into various industrial control systems to boost overall system reliability.
  • Measurement and Instrumentation: Used to isolate sensitive measurement circuits from potentially noisy or high-voltage environments.

Features:

  • High Isolation Voltage: Offers significant electrical isolation to protect against high-voltage transients and surges.
  • Compact Package Design: Space-efficient design permits high-density mounting on printed circuit boards.
  • Optimized Current Transfer Ratio (CTR): Guarantees effective signal transfer between the input and output stages of the device.
  • Through-Hole Mounting Configuration: Facilitates easy installation using standard through-hole soldering methods.
  • RoHS Compliance: Adheres to RoHS standards, affirming its environmental compatibility.

Benefits:

  • Enhanced Operational Safety: Protects both personnel and equipment from potential electrical hazards resulting from high voltages.
  • Improved Signal Integrity: Prevents interference from ground loops and reduces electrical noise, thereby improving signal clarity.
  • Reliable and Consistent Performance: Demonstrates stable and reliable performance across a broad spectrum of operating conditions.
  • Simplified Circuit Integration: Streamlines circuit design by incorporating isolation functionality into a single, easy-to-use component.
  • Cost-Effective Isolation Solution: Provides an economical method for achieving electrical isolation in diverse applications.

Additional Details: The PC817X2NIPOF-B generally features a collector-emitter voltage (VCEO) ranging from 35V to 80V, with a forward current (IF) typically around 50mA. The isolation voltage usually stands at 5000 Vrms. The current transfer ratio (CTR) can vary depending on the specific grade. Consult the specific datasheet for the PC817X2NIPOF-B to access detailed technical data, including precise electrical characteristics, temperature ratings, and comprehensive specifications, ensuring its suitability for the intended application.

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1259 $57.9140
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,385+ $0.0970 $231.3450
3,090+ $0.0936 $289.2240
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess