EN
  • EN
  • DE

SY100EL05ZG-TR

Part No SY100EL05ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND DIFF 2INP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1104236-SY100EL05ZG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL05ZG-TR CAD Model

Description

Microchip Technology's SY100EL05ZG-TR: A High-Speed ECL Logic Gate

The SY100EL05ZG-TR from Microchip Technology is a versatile, high-speed logic gate that is part of their precision edge product line. This device is designed to operate at exceptional speeds with a differential ECL (Emitter Coupled Logic) input and output structure. The SY100EL05ZG-TR is particularly well-suited for applications that require the fastest possible switching performance, making it an excellent choice for high-frequency and communication systems.

Constructed with advanced silicon-gate CMOS technology, this logic gate boasts a 2GHz toggle frequency, which allows it to deliver rapid signal processing capabilities that are critical in modern digital applications. Its differential design enhances noise immunity, ensuring reliable operation even in electrically noisy environments. This makes the SY100EL05ZG-TR an ideal component for data transmission, clock distribution, and other high-speed computing applications.

The device comes in a compact 8-pin SOIC package, making it easy to integrate into a wide range of electronic circuits. The SY100EL05ZG-TR operates with a supply voltage of –4.2V to –5.5V, which is standard for ECL logic devices, providing designers with a familiar and convenient power specification.

One of the key features of the SY100EL05ZG-TR is its internal 75kΩ input pull-down resistors and 200kΩ feedback resistors, which simplify the design process by reducing the number of external components required. Additionally, the device offers fully differential inputs and outputs, a feature that is essential for reducing the effects of common-mode noise and improving signal integrity.

Microchip Technology has ensured that the SY100EL05ZG-TR is fully compatible with industry standards, allowing for easy integration into existing systems without the need for significant redesigns. It is also available in tape and reel packaging (denoted by the 'TR' suffix), which facilitates automated assembly processes for high-volume production.

Overall, the SY100EL05ZG-TR is a robust and reliable choice for engineers and designers who need a high-speed logic solution that can keep pace with the demanding requirements of today's sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess