EN
  • EN
  • DE

SL1TTE330J

Part No SL1TTE330J
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Surface Mount Molded Current Sense Resistor, 2512, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Composition Thick Film
Depth 3.1 mm
Height 1.9 mm
Length 6.3 mm
Maximum Operating Temperature 180 °C
Military Standard Not
Min Operating Temperature -55 °C
Packaging Tape and Reel
Power Rating 1 W
Resistance 33 Ω
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Voltage Rating 200 V
Weight 85.048569 µg
Width 3.1 mm
Win Source Part Number 1093466-SL1TTE330J
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTE330J CAD Model

Description

The SL1TTE330J is an electronic component manufactured by KOA Speer.

  • Product Type: 1W thick film resistor
  • Resistance: 33Ω
  • Voltage Rating: 200V
  • Packaging: tape and reel
  • Termination: SMD/SMT
  • Tolerance: 5%
  • Temperature Coefficient: 100 ppm/°C
  • Supply and Demand Status: limited due to its shortage
  • RoHS Compliant: Yes
  • Operating Temperature: -55°C to 180°C

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess