EN
  • EN
  • DE

SY100EL04ZC

Part No SY100EL04ZC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND 2-INPUT 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 195138-SY100EL04ZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL04ZC CAD Model

Description

Microchip Technology's SY100EL04ZC: High-Speed Logic Gate

The SY100EL04ZC from Microchip Technology is a high-performance, integrated circuit designed for applications requiring the fastest speed and lowest power consumption. This versatile IC is part of the precision edge product family and is specifically engineered to meet the rigorous demands of high-speed data systems in telecommunications, computing, and other advanced industrial applications.

Key Features:

  • Technology: The SY100EL04ZC utilizes ECL (Emitter Coupled Logic) technology, ensuring rapid switching times and high signal integrity, which is crucial for high-speed operations.
  • Functionality: This component is a quint (5) differential line receiver, designed to interface with ECL, PECL, and CML logic levels, providing versatility for various system design requirements.
  • Performance: With a typical propagation delay of just 1.2ns and a maximum rated speed of 3GHz, the SY100EL04ZC ensures minimal latency in critical signal processing tasks, making it ideal for high-frequency applications.
  • Package: The device is available in a compact 16-pin SOIC package, allowing for efficient use of board space without compromising performance.
  • Power Supply: It operates with a –4.2V to –5.5V power supply, which is standard for ECL logic devices, providing a stable operating environment for reliable performance.
  • Temperature Range: The SY100EL04ZC is designed to operate over the full industrial temperature range of –40°C to +85°C, ensuring consistent functionality under varying environmental conditions.

Applications:

The SY100EL04ZC is suited for a wide range of applications, including but not limited to:

  • High-speed data transmission and reception
  • Telecommunications infrastructure
  • Automated test equipment
  • Pulse and data signal restoration
  • High-frequency clock distribution networks

Microchip Technology's SY100EL04ZC is a testament to the company's commitment to providing state-of-the-art solutions for the most demanding electronic applications. With its combination of speed, power efficiency, and robustness, this IC stands as an essential building block for designers looking to push the boundaries of high-speed digital logic.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess