EN
  • EN
  • DE

SY100EL01ZG-TR

Part No SY100EL01ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR 4-INPUT 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL01
Other Names SY100EL01ZGTR,2156-SY100EL01ZG-TR,SY100EL01ZGTR,SY100EL01ZG TR,SY100EL01ZG TR,2156-SY100EL01ZG-TR-MCTR,MICMICSY100EL01ZG-TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258300-SY100EL01ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL01ZG-TR CAD Model

Description

Microchip Technology's SY100EL01ZG-TR: A High-Speed Triple Differential AND/NAND Gate

The SY100EL01ZG-TR from Microchip Technology is a versatile logic gate integrated circuit designed to meet the demanding requirements of high-speed digital systems. This triple differential AND/NAND gate is a part of Microchip's high-performance ECLinPS MAX™ family, offering the perfect balance between speed and power consumption for a wide range of applications.

Key Features

  • High-Speed Operation: With propagation delays as low as 1.2ns, the SY100EL01ZG-TR is engineered for high-speed performance, making it ideal for critical timing applications.
  • Triple Differential Inputs: The device features three differential AND/NAND gates, providing flexibility in logic design and allowing for complex logic functions to be implemented with a single IC.
  • Flexible Power Supply: It operates over a wide range of supply voltages from -4.2V to -5.5V, accommodating various system power requirements.
  • Extended Temperature Range: The SY100EL01ZG-TR is designed to perform reliably in extreme conditions, with an operating temperature range from -40°C to +85°C.
  • Surface-Mount Package: Available in a compact 16-pin SOIC package, this IC saves valuable board space and is suitable for automated assembly processes.

Applications

The SY100EL01ZG-TR is an excellent choice for applications that require high-speed logic operations. These include, but are not limited to:

  • High-speed computing and data processing
  • Telecommunications and networking equipment
  • Test and measurement systems
  • Pulse and signal generation circuits
  • Automated test equipment (ATE)

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY100EL01ZG-TR is no exception, undergoing rigorous testing to ensure performance and durability. With Microchip's reputation for excellence, customers can trust the SY100EL01ZG-TR for their critical high-speed digital applications.

Whether you're designing a sophisticated communication system or a high-performance computing platform, the SY100EL01ZG-TR from Microchip Technology offers the speed, reliability, and flexibility needed to build cutting-edge technology.

You May Also Be Interested in

Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess