EN
  • EN
  • DE

SY100E404JZ-TR

Part No SY100E404JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND QUAD 28-PLCC / AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND/NAND Gate
Number of Circuits 4
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E404
Other Names SY100E404JZ TR,SY100E404JZ TR,SY100E404JZTR,SY100E404JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258305-SY100E404JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100E404JZ-TR CAD Model

Description

Product Overview: SY100E404JZ-TR by Microchip Technology

The SY100E404JZ-TR is a high-speed, low-power monolithic CMOS device developed by Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This product is part of Microchip's family of high-performance clock distribution circuits designed to meet the stringent requirements of today's fast-paced and compact electronic systems.

Key Features

  • Quad Differential Receiver: The SY100E404JZ-TR features a quad differential line receiver that ensures reliable data reception across all four channels, making it ideal for applications requiring multiple data inputs.
  • High-Speed Operation: With its capability to handle high data rates, this device is optimized for applications that require rapid data processing and transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100E404JZ-TR maintains low power consumption, making it suitable for energy-efficient designs.
  • Extended Temperature Range: The device operates effectively over an extended temperature range, ensuring consistent performance in various operating conditions.
  • PECL Mode Operation: It supports Positive Emitter-Coupled Logic (PECL) mode of operation, which is common in high-speed communications interfaces.

Applications

The SY100E404JZ-TR is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed data communication and telecommunication systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • High-performance computing and data centers

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY100E404JZ-TR is manufactured with this commitment in mind, ensuring that it performs to specifications in the most demanding environments.

Environmental Compliance

The SY100E404JZ-TR is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental consciousness and the reduction of hazardous materials in electronic components.

For engineers and designers looking for a robust, high-performance clock distribution solution, the SY100E404JZ-TR from Microchip Technology offers a compelling blend of speed, power efficiency, and reliability.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess