Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr WIMA
Package Bulk
Capacitance 0.47 µF
Tolerance ±10%
Voltage Rating - AC 160V
Voltage Rating - DC 250V
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case Radial
Dimension 0.709" L x 0.276" W (18.00mm x 7.00mm)
Height - Seated (Max) 0.551" (14.00mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications High Frequency, Switching
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.25.0070
Other Names 1928-1542
Standard Package 1,600
Win Source Part Number 1210246-MKP4F034704D00KSSD
Ultra Librarian 3D Model Ultra Librarian MKP4F034704D00KSSD CAD Model

Description

The WIMA MKP4F034704D00KSSD Capacitor is a high-frequency, switching capacitor with a capacitance of 0.47 µF and a tolerance of ±10%.

  • Voltage Rating: 160V AC / 250V DC
  • Temperature Range: -55°C to 100°C
  • Dielectric Material: Polypropylene (PP), Metallized
  • Mounting: Radial
  • Win Source Part Number: 1210246-MKP4F034704D00KSSD

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 6800PF 10% 100VDC RAD
Need more? Email Us
ECAD model for 225P68291WD3
Nichicon
CAP FILM 0.47UF 10% 800VDC RAD
Need more? Email Us
ECAD model for QXP2K474KRPT
Kemet
CAP FILM 40UF 5% 400VDC RADIAL
Need more? Email Us
ECAD model for C4ATFBW5400A3NJ
Panasonic
CAP FILM 1UF 10% 450VDC RADIAL
Need more? Email Us
ECAD model for ECW-FD2W105KB
EPCOS (TDK)
CAP FILM 75UF 10% 1KVDC RADIAL
Need more? Email Us
ECAD model for B25631A1756K000
Kemet
CAP FILM METAL RAD POLYPROP
Need more? Email Us
ECAD model for C4ATJBW5150A3NJ
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
ECAD model for C4CAYUC2470AA1J
WIMA
CAP FILM 680PF 5% 1KVDC RAD
Need more? Email Us
ECAD model for FKP2O106801G00JSSD
Nichicon
CAP FILM 0.33UF 10% 250VDC RAD
Need more? Email Us
ECAD model for QXP2E334KRPT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8864 $53.1840
140+ $0.7273 $101.8220
215+ $0.7046 $151.4890
295+ $0.6819 $201.1605
380+ $0.6591 $250.4580
510+ $0.5910 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention