Products specifications Report Issue?

Category Switches>Thumbwheel Switches
Mfr Omron Electronics Inc-EMC Div
Series A7PS
Package Bulk
Output Code Decimal
Read Out 0 ~ 9
Number of Sections 1
Display Characters - Height 0.268" (6.80mm)
Actuator Type Pushwheel
Contact Rating @ Voltage 0.1A @ 50VAC/28VDC
Mounting Type Panel Mount, Snap-In
Termination Style Card Edge/Solder Pad
End Caps Sold Separately
Section Width 0.394" (10.00mm)
Temperature Range - Operating -10°C ~ 65°C
Depth Behind Flange 43.00mm
Color Black
Electrical Life 50,000 Cycles
Base Product Number A7P
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9065
Other Names A7PS-203-1-ND,A7PS2031,2266-A7PS-203-1,Z12183
Standard Package 50
Win Source Part Number 1085951-A7PS-203-1
Ultra Librarian 3D Model Ultra Librarian A7PS-203-1 CAD Model

Description

The Omron Electronics Inc-EMC Div A7PS-203-1 is a thumbwheel switch that belongs to the switches category.

  • Series: A7PS
  • Termination Style: card edge/solder pad
  • Package: bulk
  • Standard Package: 50
  • Electrical Life: 50,000 cycles
  • Contact Rating: 0.1A @ 50VAC/28VDC
  • Temperature Range: -10°C ~ 65°C
  • Output Code: decimal

You May Also Be Interested in

C&K Components
SWITCH THUMB BCD 0.1A 30V / Thumbwheel Switch BCD 0.1A @ 30VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for 3P0210A02
Apem Inc.
SWITCH THUMB DECIMAL 0.1A 40V / Thumbwheel Switch Decimal 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for SMCD111AL2
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
ECAD model for 302109N00
Omron
SWITCH THUMB BCD 0.15A 125V/28V / Thumbwheel Switch BCD 0.15A @ 125VAC/28VDC Panel Mount, Snap-In
Lowest to €71.5574
ECAD model for A7PH-207-1
TE Connectivity
Need more? Email Us
ECAD model for DPS9111AK
TE Connectivity
SWITCH THUMB BCD 0.4VA 20V / Thumbwheel Switch BCD 0.4VA @ 20VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for DPS10131AK
Apem Inc.
SWITCH THUMB DECIMAL 0.1A 40V / Thumbwheel Switch Decimal 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for SMCD111AK2
Apem Inc.
SWITCH THUMB HEX 0.1A 40V / Switch Thumb-Pushwheel Thumbwheel Hexadecimal 16 0.1A 40VAC 40VDC PC Board Panel Mount
Need more? Email Us
ECAD model for DPS8301AK2
C&K Components
SWITCH THUMB BCD COMP 0.1A 120V
Need more? Email Us
ECAD model for 342300001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €54.2004 €54.2004
3+ €44.4722 €133.4166
4+ €43.0824 €172.3298
5+ €41.6927 €208.4634
6+ €40.3029 €241.8176
8+ €36.1337 €289.0693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention