EN
  • EN
  • DE

SY100E122JY

Part No SY100E122JY
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 9-BIT BUFFER | IC BUF NON-INVERT -5.5V 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 9
Number of Bits per Element 1
Output Type Push-Pull
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E122
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262794-SY100E122JY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E122JY CAD Model

Description

Microchip Technology's SY100E122JY Product Overview

The SY100E122JY is a high-performance integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of their extensive portfolio of semiconductor products and is specifically tailored for demanding applications that require robust and reliable performance.

Key Features

  • High-Speed Operation: The SY100E122JY is optimized for very high-speed applications, making it ideal for use in communication systems, high-speed data paths, and other time-critical signal processing tasks.
  • Dual Differential Line Receiver: It features a dual differential line receiver that ensures signal integrity by reducing the effects of noise and interference, which is critical in maintaining data fidelity over long distances or in electrically noisy environments.
  • PECL Compatible: This device operates with PECL (Positive Emitter-Coupled Logic) levels, providing compatibility with industry-standard PECL systems and allowing for easy integration into existing designs.
  • Extended Temperature Range: The SY100E122JY is designed to operate over an extended temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered for low power consumption, which is crucial for power-sensitive applications.

Applications

The versatility of the SY100E122JY makes it suitable for a wide range of applications, including:

  • High-speed communication systems
  • Data acquisition and processing
  • Automated test equipment
  • Networking and telecommunication infrastructure
  • Industrial control systems

Quality and Reliability

Microchip Technology's commitment to quality and reliability is reflected in the SY100E122JY, which undergoes rigorous testing and quality control processes. This ensures that each device meets the high standards expected by industry professionals and maintains performance throughout its operational lifespan.

Support and Resources

Microchip Technology provides comprehensive support and resources for the SY100E122JY, including technical documentation, application notes, and design guides. Customers can also access Microchip's customer service and technical support teams for assistance with product integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess