EN
  • EN
  • DE

TNETA1560PGC

Part No TNETA1560PGC
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description ATM SEGMENTATION AND REASSEMBLY / IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 900513-TNETA1560PGC
Ultra Librarian 3D Model Ultra Librarian TNETA1560PGC CAD Model

Description

The TNETA1560PGC is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is tailored to meet the demands of high-speed data communication networks, offering robust performance and reliability.

Key Features

  • High-Speed Connectivity: The TNETA1560PGC is designed to enable rapid data transfer rates, making it ideal for applications that require high bandwidth and low latency.
  • Energy Efficient: With advanced power management features, this IC helps reduce energy consumption, making it suitable for eco-friendly solutions and helping to minimize operational costs.
  • Durable Design: Built to withstand harsh industrial environments, the TNETA1560PGC maintains its performance under challenging conditions, ensuring long-term reliability.
  • Integration: The device integrates seamlessly with other Texas Instruments components, providing a comprehensive solution for system developers.

Applications

The versatility of the TNETA1560PGC makes it suitable for a wide range of applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • High-speed data servers and storage devices.
  • Telecommunications infrastructure including base stations and signal processing units.
  • Industrial control systems requiring robust data communication.

Technical Specifications

Parameter Value Supply Voltage Specified in datasheet Operating Temperature Specified in datasheet Package/Case PGC Data Rate Specified in datasheet

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the TNETA1560PGC.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the TNETA1560PGC. Customers can access a wide range of resources, including technical documentation, application notes, and customer support services, to facilitate the integration and use of this product in their solutions.

You May Also Be Interested in

Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess