EN
  • EN
  • DE

SY100E107JC-TR

Part No SY100E107JC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR QUINT 28-PLCC / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type XOR/XNOR Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E107
Other Names SY100E107JC TR,SY100E107JC TR,SY100E107JCTR,SY100E107JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258306-SY100E107JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E107JC-TR CAD Model

Description

Microchip Technology's SY100E107JC-TR: High-Speed 5V ECL 2:1 Multiplexer

The SY100E107JC-TR is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the SY100E series, which is known for its high-speed Emitter Coupled Logic (ECL) technology, designed to meet the demanding needs of high-speed communications and computing systems.

Key Features:

  • High-Speed Operation: The SY100E107JC-TR is capable of handling data rates that are essential for today's high-speed digital systems, making it an ideal choice for applications requiring rapid data processing and throughput.
  • 2:1 Multiplexer: This IC features a 2:1 multiplexer, allowing users to select one of two input signals to pass to the output, providing flexibility in signal routing within digital systems.
  • 5V Power Supply: The device operates on a 5V power supply, which is common in many digital systems, ensuring easy integration without the need for additional voltage regulation components.
  • Differential ECL Outputs: With differential ECL outputs, the SY100E107JC-TR provides improved noise immunity and allows for longer transmission distances, which is crucial in maintaining signal integrity in complex systems.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for use in environments that experience temperature fluctuations.

Applications:

The SY100E107JC-TR is versatile and can be used in a variety of applications, including:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Automated test equipment
  • Precision instrumentation
  • Military and aerospace electronics

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY100E107JC-TR is no exception, as it undergoes rigorous testing and quality control procedures to ensure it meets the stringent requirements of industrial and commercial applications.

In summary, the SY100E107JC-TR from Microchip Technology is a robust, high-speed 2:1 multiplexer that offers superior performance for systems requiring fast and reliable digital signal processing. Its ECL technology, combined with a 5V power supply and differential outputs, makes it a valuable component in a wide range of high-speed applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess