EN
  • EN
  • DE

7-6609089-9

Part No 7-6609089-9
Manufacturer TE Connectivity
Catalog Power Line Filter Modules
Description LINE FILTER 250VAC 16A CHASS MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Filter Type Single Phase
Configuration Single Stage
Voltage - Rated AC 250V
Current 16 A
Frequency - Operating 50/60Hz
Applications General Purpose
Approval Agency CSA, UR, VDE
Temperature Range - Operating -10°C ~ 40°C
Mounting Type Chassis Mount
Termination Style Threaded Post (M8), Wire Leads
Inductance 540µH
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1539218-7-6609089-9
Ultra Librarian 3D Model Ultra Librarian 7-6609089-9 CAD Model

Description

N

You May Also Be Interested in

TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 30A CHASS / Power Line Filter 60Hz 30A 250VAC/250VDC Terminal Block Chassis Mount
Lowest to $40.5758
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 1A CHASS
Lowest to $3.1291
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 6A CHASS
Lowest to $2.7860
Bulgin
LINE FILTER 250VAC 10A CHASS MNT
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 1A TH / PCB-mounting filter
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 3A CHASS / Power Line Filter 60Hz 3A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us
ABB Embedded Power
75 Vdc Input Maximum, 20 A Maximum | LINE FILTER 75VDC 20A TH
Need more? Email Us
Bel Power Solutions
LINE FILTER 100VDC 5A TH
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 30A CHASS MNT
Lowest to $59.1216

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess