EN
  • EN
  • DE

SST89V554RC-33-I-PI

Part No SST89V554RC-33-I-PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193710-SST89V554RC-33-I-PI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V554RC-33-I-PI CAD Model

Description

The SST89V554RC-33-I-PI is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to offer an optimal balance between performance and power consumption. This MCU operates at a frequency of 33 MHz, providing swift and efficient processing capabilities for a wide range of embedded applications.

Built on an 8-bit 8051 architecture, the SST89V554RC-33-I-PI is engineered to deliver high performance with low power consumption, making it an ideal choice for cost-sensitive and power-constrained projects. The device comes in a 40-pin DIP (Dual In-line Package) form factor, which is widely used and ensures easy integration into various circuit designs.

Key Features:

  • Core: Enhanced 8-bit 8051 microcontroller core, which is compatible with industry-standard 8051 instruction set.
  • Speed: Operates at a clock frequency of 33 MHz, ensuring quick execution of instructions and efficient operation.
  • Memory: Equipped with a generous amount of on-chip flash memory for program storage, this MCU allows for complex applications to be developed without the need for external memory components.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports provide the flexibility needed to interface with a variety of peripherals and sensors.
  • Power Supply: The device supports a wide range of operating voltages, which enhances its adaptability to different power environments and applications.

The SST89V554RC-33-I-PI also features a robust set of peripherals, including timers, serial communication interfaces such as UART, and interrupt controllers. These built-in peripherals facilitate the development of complex embedded systems without the need for additional components, thus reducing the overall system cost and complexity.

In summary, the SST89V554RC-33-I-PI from Microchip Technology is a highly capable MCU that provides designers with a flexible and powerful platform for creating sophisticated embedded systems. Its combination of speed, memory, and peripherals, packaged in a convenient 40-pin DIP, makes it a smart choice for a wide array of applications ranging from industrial control to consumer electronics.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0423 $57.8037
47+ $2.4971 $117.3637
72+ $2.4186 $174.1392
99+ $2.3412 $231.7788
128+ $2.2626 $289.6128
171+ $2.0282 $346.8222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess