EN
  • EN
  • DE

SST89V54RD2-33-C-TQJE

Part No SST89V54RD2-33-C-TQJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193704-SST89V54RD2-33-C-TQJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V54RD2-33-C-TQJE CAD Model

Description

Microchip Technology SST89V54RD2-33-C-TQJE Product Overview

The SST89V54RD2-33-C-TQJE is a high-performance, versatile microcontroller unit (MCU) designed and manufactured by Microchip Technology. This MCU is part of the FlashFlex family and is ideal for a wide range of applications that require advanced features, reliability, and ease of use. It operates at a frequency of 33 MHz, providing a robust platform for embedded systems that demand quick data processing and real-time operations.

Key Features:

  • Core Processor: The device employs an 8-bit 8051 compatible microcontroller which is known for its simplicity and efficiency in handling a variety of tasks.
  • Flash Memory: It comes with 72 KB of on-chip flash memory that allows for in-system programming (ISP) and in-application programming (IAP) capabilities, enhancing flexibility in firmware updates and application development.
  • Operating Voltage: The MCU operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, it ensures reliable performance in harsh environmental conditions.
  • Packaging: The SST89V54RD2-33-C-TQJE is offered in a 44-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.
  • I/O Ports: It features multiple general-purpose I/O ports that enable easy interfacing with peripheral devices and external components.
  • Communication Interfaces: The MCU includes standard communication interfaces such as SPI (Serial Peripheral Interface) and UART (Universal Asynchronous Receiver/Transmitter), facilitating seamless data exchange with other digital systems.

Applications:

The flexibility and robust feature set of the SST89V54RD2-33-C-TQJE make it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Home automation
  • Security systems
  • Embedded systems

With its combination of performance, power efficiency, and programmability, the SST89V54RD2-33-C-TQJE from Microchip Technology stands out as a reliable MCU solution for designers and engineers looking to develop sophisticated and durable electronic products.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess