EN
  • EN
  • DE

SST89E564RD-40-C-TQJ

Part No SST89E564RD-40-C-TQJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193686-SST89E564RD-40-C-TQJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E564RD-40-C-TQJ CAD Model

Description

Microchip Technology SST89E564RD-40-C-TQJ

The SST89E564RD-40-C-TQJ is a robust and versatile 8-bit microcontroller from Microchip Technology, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is part of the FlashFlex family and is based on the 8051 architecture, which has been a mainstay in the industry for decades due to its reliability and ease of use.

With a 40 MHz operating frequency, the SST89E564RD-40-C-TQJ provides a solid balance between speed and power consumption, making it an ideal choice for applications that require efficient operation without sacrificing performance. The device comes in a TQFP (Thin Quad Flat Package) form factor, under the part number suffix '-TQJ', which allows for a compact design and is suitable for space-constrained applications.

This microcontroller features 72 KB of on-chip flash memory, which is partitioned into a 64 KB main block and an 8 KB auxiliary block. The flash memory can be reprogrammed in-application or in-system, providing a flexible and convenient way to update firmware and adapt to new requirements without the need for external programming hardware.

The SST89E564RD-40-C-TQJ also includes 1 KB of on-chip RAM, which facilitates efficient data handling and processing. Additionally, it offers a wide range of peripherals and interfaces, such as dual data pointers, three 16-bit timer/counters, a full-duplex serial port, and a watchdog timer. These features are essential for a variety of tasks, including timing operations, serial communication, and system integrity monitoring.

For enhanced functionality, this microcontroller supports SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit) protocols, making it easy to connect with other devices and sensors. The robust set of I/O ports further allows for seamless integration into different systems and control applications.

In summary, the SST89E564RD-40-C-TQJ from Microchip Technology is a powerful and reliable microcontroller that offers a rich feature set and high flexibility for designers. Whether it's being used in industrial control systems, consumer electronics, or automotive applications, this microcontroller is engineered to meet the demands of modern embedded designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess