EN
  • EN
  • DE

SST39LF040-55-4I-WHE

Part No SST39LF040-55-4I-WHE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39LF040
Standard Package 208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254238-SST39LF040-55-4I-WHE
Ultra Librarian 3D Model Ultra Librarian SST39LF040-55-4I-WHE CAD Model

Description

The SST39LF040-55-4I-WHE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This device is designed to offer a reliable and flexible storage solution for a wide range of applications, including embedded systems, computing, telecommunications, and industrial control systems.

Key Features

  • Memory Size: 4 Mbit (512K x 8-bit)
  • Speed: 55ns access time
  • Operating Voltage: 2.7V to 3.6V
  • Temperature Range: Industrial (-40°C to +85°C)
  • Endurance: 100,000 cycles per block
  • Data Retention: Minimum of 100 years
  • Package: 32-lead PLCC (Plastic Leaded Chip Carrier)

Performance and Reliability

The SST39LF040-55-4I-WHE is designed for high-speed operation with a fast access time of 55 nanoseconds, making it suitable for high-performance computing environments. The device supports a wide operating voltage range, ensuring compatibility with various system designs. It boasts an endurance of 100,000 write cycles per block, which, coupled with a data retention period of over 100 years, makes it an extremely reliable option for critical data storage.

Programming and Erasure

This flash memory can be programmed and erased in-system or in standard EPROM programmers. It features a sector-erase capability, allowing users to erase blocks of memory rather than the entire chip, which is particularly useful for applications that require frequent updates to stored data. The chip's byte-program capability enables modification of data at the byte level, providing great flexibility for data management.

Applications

The versatility of the SST39LF040-55-4I-WHE makes it an ideal choice for a broad spectrum of applications. It is particularly suited for use in embedded systems where long-term reliability and data integrity are paramount. Its robust design and high-speed performance also make it a preferred choice for networking and telecommunications equipment, as well as industrial control systems where quick access to data is essential.

Conclusion

Microchip's SST39LF040-55-4I-WHE flash memory provides a blend of performance, reliability, and flexibility, making it a top choice for designers and engineers looking for a dependable non-volatile memory solution. Its industrial temperature range and robust endurance characteristics ensure it can operate reliably in the most demanding environments.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess