EN
  • EN
  • DE

SST34HF1601B-80-4E-B1P

Part No SST34HF1601B-80-4E-B1P
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193414-SST34HF1601B-80-4E-B1P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST34HF1601B-80-4E-B1P CAD Model

Description

Microchip Technology SST34HF1601B-80-4E-B1P Overview

The SST34HF1601B-80-4E-B1P is a cutting-edge flash memory device from Microchip Technology, renowned for its high reliability and performance in a wide range of applications. This non-volatile memory product is part of the 34 Series Serial Quad I/O™ (SQI™) SuperFlash® family, which is designed to deliver a high-speed, low-power data storage solution.

Key Features

  • Memory Size: The SST34HF1601B-80-4E-B1P offers a generous memory capacity of 16 Mbit, making it suitable for storing boot code, firmware, and data logging in embedded systems.
  • High-Speed Interface: With its Serial Quad I/O interface, the device provides a high-speed read capability, which is essential for applications requiring fast data access.
  • Performance: Featuring an 80 MHz clock frequency, this memory component ensures swift operation for time-sensitive tasks.
  • Package Type: It comes in a BGA (Ball Grid Array) package, specifically a 24-ball BGA, offering a compact footprint for space-constrained designs.
  • Temperature Range: The device operates reliably across an industrial temperature range, from -40°C to +85°C, ensuring stability in varying environmental conditions.
  • Low Power Consumption: As part of Microchip's low-power technology portfolio, it is designed for power-sensitive applications, helping to extend the life of battery-powered devices.
  • Endurance and Reliability: The SuperFlash technology provides excellent endurance and data retention, with a typical endurance of 100,000 cycles and data retention of over 100 years.

Applications

The SST34HF1601B-80-4E-B1P is ideal for a variety of applications where reliable and fast non-volatile memory is crucial. These include:

  • Embedded control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Medical devices

With its robust design and advanced features, the SST34HF1601B-80-4E-B1P from Microchip Technology is a smart choice for designers looking to enhance their systems with high-speed, reliable storage solutions.

You May Also Be Interested in

Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess