EN
  • EN
  • DE

A3P600-FGG484I

Part No A3P600-FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 235 I/O 484FBGA / ProASIC3 Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 110592
Number of I/O 235
Number of Gates 600000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number A3P600
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1348766-A3P600-FGG484I
Ultra Librarian 3D Model Ultra Librarian A3P600-FGG484I CAD Model

Description

Microchip Technology's A3P600-FGG484I FPGA

The A3P600-FGG484I is a high-performance, feature-rich field-programmable gate array (FPGA) from Microchip Technology's ProASIC3 series, designed to meet the needs of a wide range of applications. This device offers a robust solution for designers looking to create complex digital circuits with a flexible and programmable architecture.

Key Features:

  • High Capacity: The A3P600-FGG484I provides a large array of logic elements, making it suitable for implementing complex logic functions and designs. It supports a high number of user I/Os, allowing for versatile interfacing with other components in a system.
  • Low Power Consumption: Designed with power efficiency in mind, this FPGA is ideal for power-sensitive applications. It operates at a low core voltage, which helps to minimize power dissipation and extend battery life in portable devices.
  • Security: Security is a primary concern in many embedded applications, and the A3P600-FGG484I addresses this with its advanced security features. It includes built-in support for design encryption, helping to protect intellectual property and prevent unauthorized copying or tampering of the design.
  • High Reliability: The device is characterized for industrial temperature ranges, ensuring reliable operation under extreme conditions. This makes it suitable for deployment in industrial, automotive, and other environments where reliability is crucial.
  • Package: The FPGA comes in a Fine-Pitch Grid Array (FGG) package with 484 pins, providing a compact footprint and excellent electrical connectivity.

Applications:

The versatility of the A3P600-FGG484I FPGA makes it an excellent choice for a multitude of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Security systems

With its combination of high-density, low power, and robust security features, the A3P600-FGG484I from Microchip Technology stands out as a compelling option for designers who require a reliable and flexible FPGA solution.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess